EN
  • EN
  • DE

OZ964SN-C-1

Part No OZ964SN-C-1
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264855-OZ964SN-C-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ964SN-C-1 CAD Model

Description

The OZ964SN-C-1 is a backlight controller IC manufactured by O2Micro. This controller is designed for driving cold cathode fluorescent lamps (CCFLs) used in LCD backlighting applications. It integrates various features to provide efficient and reliable operation of CCFL inverters.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Other CCFL-backlit displays

Features:

  • PWM dimming control
  • Built-in protection features: over-voltage, over-current, short-circuit protection
  • Soft start function to minimize stress on CCFLs
  • High efficiency operation
  • Low power consumption in standby mode
  • Integrated oscillator

Benefits:

  • Enhanced display brightness and clarity
  • Prolonged CCFL lifespan due to soft start and protection features
  • Improved energy efficiency, reducing power consumption
  • Increased system reliability with built-in protection mechanisms
  • Simplified system design due to integrated functionality

The OZ964SN-C-1 utilizes Pulse-Width Modulation (PWM) for precise control of the backlight intensity. The integrated protection features are crucial for preventing damage to the CCFL and the inverter circuit itself. Specifically, over-voltage protection (OVP) prevents excessive voltage from damaging the CCFL, while over-current protection (OCP) limits the current flowing through the CCFL to prevent overheating and premature failure. Short-circuit protection safeguards the inverter in case of a short circuit condition. The soft-start function gradually increases the voltage applied to the CCFL during startup, minimizing stress and extending its lifespan. The integration of the oscillator reduces the external component count, thereby simplifying the design and reducing board space requirements.

The device's efficient operation is important for meeting energy efficiency standards and reducing overall power consumption. It is typically used in portable devices like notebook computers, where low power consumption is essential for maximizing battery life. Furthermore, its robust protection features make it suitable for use in demanding environments where the backlight may be subjected to voltage spikes or other electrical disturbances.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess