EN
  • EN
  • DE

OZ9933GN-A-0-TR

Part No OZ9933GN-A-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264951-OZ9933GN-A-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9933GN-A-0-TR CAD Model

Description

The OZ9933GN-A-0-TR is a highly efficient and versatile controller designed for driving cold cathode fluorescent lamps (CCFLs) used in LCD backlighting systems. Manufactured by O2Micro, this controller is optimized for use in a wide range of display applications, offering integrated protection features and enhanced dimming capabilities.

Applications:

  • LCD Monitors
  • LCD TVs
  • Notebook Computers
  • Portable DVD Players

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing power loss and heat generation.
  • Integrated Protection: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) for enhanced system reliability.
  • Wide Dimming Range: Supports a wide dimming range, allowing for precise control of display brightness.
  • Open/Short Lamp Detection: Detects and responds to open or short lamp conditions, protecting the system from damage.
  • Burst Mode Operation: Operates in burst mode to improve efficiency at low dimming levels.
  • Low Startup Voltage: Requires a low startup voltage, ensuring reliable operation even with variations in input voltage.
  • Tape and Reel Packaging: Supplied in tape and reel packaging for automated assembly processes.

Benefits:

  • Improved Display Quality: Provides stable and reliable CCFL driving, ensuring consistent brightness and color uniformity.
  • Enhanced System Reliability: Integrated protection features prevent damage to the system, increasing its lifespan.
  • Reduced Power Consumption: High efficiency design minimizes power consumption, leading to energy savings.
  • Simplified Design: Integrated functionality reduces the number of external components required, simplifying the design process.
  • Optimized for Manufacturing: Tape and reel packaging facilitates automated assembly, reducing manufacturing costs.

Additional Details:

The OZ9933GN-A-0-TR is designed to operate with a wide input voltage range, making it suitable for various power supply configurations. Its compact size allows for easy integration into space-constrained applications. This controller uses advanced control algorithms to maintain stable lamp current and voltage, ensuring consistent display performance. The tape and reel packaging enhances manufacturability by enabling automated assembly lines, which reduces production time and costs. The integrated protection features and robust design make it a reliable choice for demanding LCD backlight applications where efficiency and protection are critical.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess