EN
  • EN
  • DE

W83194BR-64B

Part No W83194BR-64B
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401602-W83194BR-64B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83194BR-64B CAD Model

Description

The Winbond W83194BR-64B is a Super I/O chip designed for integration into PC motherboards. As a Super I/O controller, it's responsible for managing a variety of low-bandwidth peripheral devices, ensuring they interface correctly with the system's core components.

Applications

  • Desktop PC Motherboards
  • Embedded Systems
  • Industrial Control Systems

Features

  • Floppy Disk Controller (FDC): Facilitates the use of floppy disk drives.
  • Serial Ports (UARTs): Provides communication interfaces for serial devices.
  • Parallel Port (LPT): Enables connectivity with parallel printers and other peripherals.
  • Keyboard and Mouse Controller: Handles input from standard PS/2 keyboards and mice.
  • Hardware Monitoring: Tracks system temperatures, voltages, and fan speeds for stability.
  • Infrared Port (IrDA): Supports wireless infrared communication.

Benefits

  • Integration of Legacy Devices: Allows older peripherals to be used in modern systems.
  • Comprehensive System Monitoring: Provides insights into the system's operational health.
  • Reduced Complexity: Combines multiple I/O functions into a single chip.
  • Cost-Effective Design: Simplifies motherboard design, lowering overall production costs.
  • Improved System Reliability: Monitoring and control features contribute to a more stable system.

Additional Details

The W83194BR-64B connects to the system chipset via the LPC (Low Pin Count) bus. It contains a set of configurable registers accessible through this bus, allowing for customization and status monitoring. Power management features are included to minimize energy consumption. Specific technical specifications may vary based on the motherboard implementation and intended application.

Due to the nature of legacy components, detailed datasheets and documentation may not be readily available. However, general knowledge of Super I/O controllers indicates its role and features are consistent with other similar devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess