EN
  • EN
  • DE

OZ9938GN-B1-2-TR

Part No OZ9938GN-B1-2-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264966-OZ9938GN-B1-2-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9938GN-B1-2-TR CAD Model

Description

The OZ9938GN-B1-2-TR is a high-efficiency and highly integrated dimming direct drive backlight controller IC designed by O2Micro for LCD backlighting applications. It is designed to drive LED backlights efficiently and accurately, providing stable and consistent brightness across the display. The -TR suffix generally indicates that the component is provided in tape and reel packaging for automated assembly processes. The 'B1-2' likely indicates a specific revision or configuration detail.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Industrial Displays

Features

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing heat dissipation.
  • Integrated Dimming Control: Incorporates PWM dimming control for accurate brightness adjustment.
  • Direct Drive: Capable of directly driving LED strings, simplifying the design and reducing external component count.
  • Over-Voltage Protection (OVP): Prevents damage to the LEDs and controller in case of over-voltage conditions.
  • Over-Current Protection (OCP): Protects against excessive current flow, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): Ensures proper startup and shutdown sequences to prevent damage.
  • Open/Short LED Protection: Detects and protects against open or shorted LED conditions.
  • Analog and PWM Dimming Control: Supports both analog and PWM dimming methods.
  • Phase Shift Control
  • Tape and Reel Packaging: Suitable for automated assembly lines.

Benefits

  • Improved Display Quality: Provides stable and consistent brightness, resulting in enhanced image quality.
  • Reduced Power Consumption: High efficiency operation minimizes power consumption, extending battery life in portable devices.
  • Increased System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the design process and reducing board space.
  • Accurate Brightness Control: PWM dimming allows for precise adjustment of brightness levels.
  • Automated Assembly: Tape and reel packaging streamlines the manufacturing process.

Additional Details

The OZ9938GN-B1-2-TR typically operates with a wide input voltage range, suiting various power supply configurations. It includes internal compensation to minimize external components and optimize transient response. It is designed for use with external MOSFETs to drive the LED backlight strings and allows for flexibility in selecting MOSFETs based on the application requirements. Further, it provides accurate current matching between LED strings.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess