EN
  • EN
  • DE

OZ9966SN-B1-0-TR

Part No OZ9966SN-B1-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265004-OZ9966SN-B1-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9966SN-B1-0-TR CAD Model

Description

The OZ9966SN-B1-0-TR is a high-efficiency and high-performance LED backlight controller from O2Micro. It is designed to drive LED backlights for LCD panels in various applications. This controller integrates multiple features and protection mechanisms to ensure stable and reliable operation of LED backlights.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook PCs
  • Industrial Displays
  • Automotive Displays

Features

  • High Efficiency: Designed for optimal power conversion, maximizing efficiency in LED backlight driving.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, enhancing versatility in different systems.
  • PWM Dimming: Supports PWM dimming for precise brightness control and improved image quality.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight and controller.
  • Adaptive Boost Control: Implements adaptive boost control to maintain stable LED current under varying conditions.
  • Open/Short LED Protection: Detects and protects against open or shorted LEDs, preventing damage to the system.
  • Low Startup Current: Minimizes inrush current during startup, reducing stress on components.

Benefits

  • Improved Energy Efficiency: High efficiency leads to reduced power consumption and lower operating costs.
  • Enhanced Reliability: Integrated protection features ensure stable and reliable operation, extending the lifespan of the LED backlight system.
  • Precise Brightness Control: PWM dimming allows for accurate adjustment of brightness levels, improving image quality and user experience.
  • System Protection: Comprehensive protection mechanisms prevent damage from over-voltage, over-current, and over-temperature conditions.
  • Versatile Application: Suitable for a wide range of LCD panel sizes and resolutions, making it adaptable to various display applications.

Additional Details

The OZ9966SN-B1-0-TR utilizes advanced control algorithms to optimize LED current regulation and minimize power dissipation. It is typically supplied in a small form factor package, making it suitable for space-constrained applications. Its adaptive boost control dynamically adjusts the boost voltage to maintain optimal LED current, compensating for variations in LED forward voltage and temperature. The controller also features soft-start functionality to minimize inrush current and prevent overshoot during startup. The TR suffix indicates that the part is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess