EN
  • EN
  • DE

S11M07-P02MPH0-6570

Part No S11M07-P02MPH0-6570
Manufacturer ODU
Catalog Connectors, Interconnects
Description CONN PLUG MALE 2P GOLD SLDR CUP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsCircular ConnectorsCircular Connector Assemblies
Mfr ODU
Series ODU MEDI-SNAP?
Packaging Bulk
Part Status Active
Connector Type Plug, Male Pins
Number of Positions 2
Shell Size - Insert 1
Mounting Type Free Hanging (In-Line)
Termination Solder Cup
Fastening Type Push-Pull
Orientation 0
Primary Material Plastic
Shell Material Polysulfone (PSU)
Contact Finish - Mating Gold
Color Gray
Ingress Protection IP50 - Dust Protected
Features Backshell
Shielding Unshielded
Current Rating (Amps) 14A
Cable Opening 0.209" ~ 0.256" (5.30mm ~ 6.50mm)
Operating Temperature -50°C ~ 120°C
Backshell Material, Plating Polysulfone (PSU)
Contact Material Brass
Insert Material Polyetheretherketone (PEEK)
Applications Industrial, Medical, Military, Testing Equipment & Measurement
Base Product Number S11M07-P
Ultra Librarian 3D Model Ultra Librarian S11M07-P02MPH0-6570 CAD Model

You May Also Be Interested in

Amphenol FCI
CONN FFC BOTTOM 24POS 0.5MM R/A
Lowest to $0.8303
Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
Pulse
CONN JACK 1PORT PCB
Lowest to $11.7600
TE Connectivity
CONTACT PIN 20-24AWG CRIMP GOLD
Lowest to $2.9246
Cinch Connectivity Solutions
CONN MICRO-D RCPT 37POS R/A SLDR
Lowest to $996.3433
Amphenol Commercial Products
SLIMSAS R/A X4 30U" GOLD PLATING
Lowest to $4.9090
Amphenol Commercial Products
CONN D-SUB HD RCPT 26P VERT SLDR
Lowest to $4.3290
JAM
WIRE TO WIRE CONNECTOR, 2P, REC
Need more? Email Us
JAM
2 MM W TO B CONNECTOR 16P HEADER
Lowest to $0.6818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess