EN
  • EN
  • DE

KGF1323F

Part No KGF1323F
Manufacturer OKI/Metcal
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984241-KGF1323F
Categories OEM Parts(J-L)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KGF1323F CAD Model

Description

The KGF1323F is a GaAs (Gallium Arsenide) power amplifier MMIC (Monolithic Microwave Integrated Circuit) designed for applications in wireless communication systems. Originally manufactured by OKI, it may now be associated with Metcal due to acquisitions or partnerships.

Applications

  • Wireless LAN (WLAN)
  • ISM band applications (2.4 GHz)
  • Cordless phones
  • Wireless data communication systems
  • Short-range wireless devices

Features

  • Frequency Range: Typically 2.4 GHz band
  • Supply Voltage: Typically 3.3 V or 5 V (check datasheet for specific voltage)
  • Output Power: Typically +20 dBm to +23 dBm (check datasheet for specific value)
  • Gain: Typically 25 dB to 30 dB (check datasheet for specific value)
  • Low Current Consumption
  • Integrated matching circuitry
  • Compact package (e.g., QFN)

Benefits

  • High output power enables long-range wireless communication.
  • Integrated matching circuitry simplifies design and reduces component count.
  • Low current consumption extends battery life in portable devices.
  • Compact package allows for integration into small form factor devices.
  • High gain provides strong signal amplification.

Additional Details

The KGF1323F is a GaAs power amplifier MMIC designed to provide high output power and gain in the 2.4 GHz ISM band. It is commonly used in WLAN devices, cordless phones, and other wireless communication systems. The integrated matching circuitry simplifies the design process by eliminating the need for external matching components. The amplifier operates on a low supply voltage and consumes minimal current, making it suitable for battery-powered applications. The compact package allows for easy integration into small form factor devices. The KGF1323F provides a high level of signal amplification, ensuring strong and reliable wireless communication. Proper heat sinking may be required depending on the operating conditions and output power level. Refer to the manufacturer's datasheet for detailed electrical characteristics, application notes, and thermal management guidelines.

GaAs technology allows for higher frequency operation and improved performance compared to silicon-based amplifiers in these applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess