EN
  • EN
  • DE

M81C55-2

Part No M81C55-2
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023981-M81C55-2
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M81C55-2 CAD Model

Description

The M81C55-2, originally manufactured by OKI (and potentially used in Metcal equipment), is a general-purpose Programmable Peripheral Interface (PPI) chip. This chip is designed to provide flexible I/O capabilities for microprocessors, allowing them to interface with various external devices and peripherals.

Applications:

  • Microprocessor-based systems: Provides parallel I/O ports for connecting a microprocessor to external devices.
  • Embedded control systems: Used in embedded systems to control and monitor various sensors, actuators, and other peripherals.
  • Industrial automation equipment: Employed in industrial control systems for interfacing with machines, sensors, and control elements.
  • Data acquisition systems: Used in data acquisition systems to acquire data from external sensors and devices.
  • Educational and hobbyist projects: Suitable for educational purposes and hobbyist projects requiring flexible I/O capabilities.

Features:

  • Programmable I/O Ports: Features multiple programmable I/O ports that can be configured as inputs or outputs.
  • Timer/Counter: Includes a built-in timer/counter for timing and counting applications.
  • Interrupt Capability: Supports interrupt generation for event-driven processing.
  • Memory Mapped I/O: Typically accessed through memory mapping, simplifying programming.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits:

  • Flexible I/O: Provides flexible I/O capabilities, allowing the microprocessor to interface with a wide range of external devices.
  • Reduced Chip Count: Integrates multiple I/O functions into a single chip, reducing the overall chip count and board space.
  • Simplified Programming: Simplifies programming by providing a standardized interface to external devices.
  • Enhanced System Performance: Improves system performance by offloading I/O tasks from the microprocessor.
  • Versatile Application: Suitable for a wide range of applications requiring flexible I/O capabilities.

Technical Specifications: The M81C55-2 typically operates from a 5V power supply. It includes three 8-bit I/O ports (Port A, Port B, and Port C), a timer/counter, and control logic. Refer to the OKI datasheet for precise specifications, including timing diagrams, electrical characteristics, and pinout information.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess