EN
  • EN
  • DE

MSM4069RS

Part No MSM4069RS
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023042-MSM4069RS
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM4069RS CAD Model

Description

The MSM4069RS is a CMOS Hex Inverter manufactured by OKI/Metcal. It is part of the 4000 series logic gates, widely utilized in digital electronics for signal inversion and logic operations. This integrated circuit (IC) contains six independent inverters, each capable of inverting a digital signal. It's known for its low power consumption and reliable performance in various applications.

Applications

  • Digital Logic Circuits: Used in a wide range of digital circuits for basic logic functions.
  • Signal Inversion: Inverting digital signals in data transmission and processing systems.
  • Oscillators: Building simple oscillator circuits for timing and clock signal generation.
  • Buffering: Improving signal strength and driving capability in digital circuits.
  • Interface Circuits: Level shifting and signal conditioning between different logic families.

Features

  • CMOS Technology: Low power consumption and high noise immunity.
  • Hex Inverter: Contains six independent inverters in a single package.
  • Wide Operating Voltage Range: Typically operates from 3V to 15V.
  • High Input Impedance: Minimizes loading effects on input signals.
  • Low Output Impedance: Provides good driving capability for output signals.
  • Standard DIP Package: Easy to use in breadboard and prototyping applications.

Benefits

  • Simplified Logic Design: Simplifies the design of digital circuits by providing multiple inverters in one package.
  • Reduced Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Improved Signal Integrity: Inverters can be used as buffers to improve signal strength and reduce noise.
  • Versatile Applications: Suitable for a wide range of digital logic applications, from simple signal inversion to complex logic functions.
  • Easy to Use: Standard DIP package allows for easy prototyping and integration into existing circuits.

The MSM4069RS is commonly available in a 14-pin DIP (Dual In-line Package). It provides a cost-effective solution for implementing basic logic functions in a variety of electronic devices. Its high input impedance and low output impedance make it suitable for interfacing with other logic families and driving various loads. It is a robust and reliable component widely used in both hobbyist and professional electronic projects.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess