EN
  • EN
  • DE

MSM80C86A-10RS-7

Part No MSM80C86A-10RS-7
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018389-MSM80C86A-10RS-7
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSM80C86A-10RS-7 CAD Model

Description

The MSM80C86A-10RS-7 is a high-performance 16-bit microprocessor manufactured by OKI/Metcal. It is a CMOS version of the industry-standard 8086 processor, offering improved power efficiency and performance. This microprocessor is designed for a wide range of applications, from embedded systems to industrial control devices.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Systems: Employed in various embedded applications, such as data acquisition and process control.
  • Military Applications: Utilized in ruggedized computing systems for defense applications.
  • Telecommunications Equipment: Found in communication devices requiring reliable processing capabilities.
  • Instrumentation: Integrated into testing and measurement equipment for data processing.

Features:

  • 16-Bit Architecture: Provides efficient data processing for a wide range of applications.
  • CMOS Technology: Offers low power consumption, making it suitable for battery-powered devices.
  • 10 MHz Clock Speed: Delivers high-speed performance for real-time applications.
  • 20-Bit Address Bus: Supports up to 1MB of memory, allowing for complex program execution.
  • Instruction Set Compatibility: Compatible with the Intel 8086 instruction set, facilitating software development and migration.

Benefits:

  • High Performance: Delivers fast and efficient processing capabilities for demanding applications.
  • Low Power Consumption: Reduces energy usage, making it suitable for portable and battery-powered devices.
  • Wide Range of Applications: Versatile design allows for use in various industrial and embedded systems.
  • Software Compatibility: Simplifies software development with its compatibility with the 8086 instruction set.
  • Reliable Operation: Ensures stable and consistent performance in harsh environments.

The MSM80C86A-10RS-7 microprocessor is a robust and versatile solution for a wide range of industrial and embedded applications. Its 16-bit architecture, CMOS technology, and high clock speed provide a combination of performance and power efficiency. The processor's compatibility with the Intel 8086 instruction set and its ability to address up to 1MB of memory make it a suitable choice for applications requiring reliable and efficient data processing.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess