EN
  • EN
  • DE

PT5115C

Part No PT5115C
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969411-PT5115C
Categories OEM Parts(O-R)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT5115C CAD Model

Description

The PT5115C, manufactured by Hubbell Wiring Device-Kellems, is an isolated ground receptacle. These receptacles are designed to provide a dedicated grounding path that is isolated from the normal building ground, which helps to reduce electrical noise and interference that can affect sensitive electronic equipment. The "C" likely indicates a specific feature or configuration of the receptacle.

Applications:

  • Hospitals and medical facilities: Used to power sensitive medical equipment, such as patient monitors and diagnostic devices, to minimize interference and ensure accurate readings.
  • Laboratories and research facilities: Employed to provide clean power to scientific instruments and data acquisition systems, reducing noise and improving data accuracy.
  • Recording studios and broadcast facilities: Integrated into audio and video equipment setups to minimize ground loops and noise, resulting in cleaner recordings and broadcasts.
  • Computer rooms and data centers: Used to power servers, networking equipment, and other critical IT infrastructure, reducing noise and improving system reliability.
  • Industrial control systems: Implemented in industrial automation equipment to minimize electrical noise and interference, ensuring accurate and reliable control.

Features:

  • Isolated ground connection: Provides a dedicated grounding path that is separate from the normal building ground.
  • Green dot identification: Clearly marked with a green dot to indicate the isolated ground connection.
  • Durable construction: Built to withstand heavy use in demanding environments.
  • Code compliance: Meets all applicable electrical codes and standards.
  • Tamper-resistant options: Available with tamper-resistant features to prevent unauthorized access.
  • Various voltage and current ratings: Offered in different configurations to meet specific power requirements.

Benefits:

  • Reduced electrical noise: Minimizes interference that can affect sensitive electronic equipment.
  • Improved equipment performance: Enhances the accuracy and reliability of electronic devices.
  • Enhanced safety: Provides a safer electrical environment by minimizing ground loops and potential shock hazards.
  • Compliance with regulations: Meets all applicable electrical codes and standards.
  • Easy identification: Clearly marked to distinguish from standard receptacles.

Additional Details:

The PT5115C isolated ground receptacle typically features a copper grounding strap that is electrically isolated from the mounting strap and the rest of the receptacle's metal components. This isolation is crucial for preventing unwanted ground currents from circulating and creating noise. The receptacle is typically installed with dedicated isolated ground wiring that runs directly back to the main electrical panel's grounding bus. Hubbell provides detailed specifications and installation instructions for the PT5115C, including wiring diagrams and torque specifications. The PT5115C is often color-coded orange or has an orange triangle to further signify its isolated grounding functionality.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess