EN
  • EN
  • DE

ORT551

Part No ORT551
Manufacturer OKI/Metcal
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OKI/Metcal
Win Source Part Number 264225-ORT551
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ORT551 CAD Model

Description

The ORT551 is a rework tip designed for use with OKI/Metcal soldering and rework systems. These tips are integral components of precision soldering and desoldering processes, ensuring accurate and efficient heat transfer to targeted areas on printed circuit boards (PCBs). The ORT551 tip is specifically engineered for fine-pitch component rework and surface mount technology (SMT) applications.

Applications

  • Reworking fine-pitch components
  • Surface mount technology (SMT) soldering and desoldering
  • Printed circuit board (PCB) repair
  • Prototype assembly
  • Production soldering

Features

  • Precision Tip Geometry: Designed for accurate placement and heat transfer.
  • High-Quality Construction: Manufactured using durable materials for extended lifespan.
  • Optimized Thermal Performance: Ensures efficient heat conduction for quick and reliable soldering.
  • Compatibility: Specifically designed for OKI/Metcal soldering systems.
  • Precise Temperature Control: Allows for accurate temperature settings to prevent damage to sensitive components.

Benefits

  • Improved Soldering Accuracy: The precision tip geometry allows for precise placement, minimizing the risk of solder bridges and shorts.
  • Reduced Component Damage: Precise temperature control and efficient heat transfer prevent overheating and damage to sensitive components.
  • Increased Productivity: Fast heating and efficient heat transfer lead to faster soldering times, increasing overall productivity.
  • Cost Savings: Durable construction ensures a longer lifespan, reducing the need for frequent replacements.
  • Enhanced Reliability: Consistent performance ensures reliable solder joints, reducing the risk of rework and failures.

Additional Details

The ORT551 rework tip is typically made of a copper alloy with a plating (such as iron or nickel) to protect the base material and improve wetting characteristics. Its dimensions are carefully controlled to ensure compatibility with specific component sizes and pad layouts. Regular cleaning and maintenance are essential to maintain optimal performance and extend the lifespan of the tip. Using the correct temperature settings and soldering techniques will further enhance the reliability of the solder joints.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4463 $58.7112
58+ $2.0074 $116.4292
90+ $1.9439 $174.9510
123+ $1.8815 $231.4245
159+ $1.8191 $289.2369
213+ $1.6309 $347.3817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess