EN
  • EN
  • DE

SUD70N03-06P-E3

Part No SUD70N03-06P-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Number of Pins 3
RoHS Compliant
Win Source Part Number 1019461-SUD70N03-06P-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUD70N03-06P-E3 CAD Model

Description

The SUD70N03-06P-E3 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for high-efficiency power switching applications and is characterized by its low on-resistance and fast switching speed.

Applications

  • Synchronous Rectification: Used in synchronous rectifiers to improve efficiency in power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in various electronic devices.
  • Motor Control: Utilized in motor control circuits for driving and controlling electric motors.
  • Power Management: Used in power management systems for efficient power distribution and control.
  • Load Switching: Implemented in load switching applications for turning on and off various electronic loads.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Features a very low on-resistance, minimizing power losses during conduction.
  • Fast Switching Speed: Offers fast switching characteristics for efficient operation in high-frequency circuits.
  • Low Gate Charge (Qg): Has a low gate charge, reducing the drive power requirements.
  • Avalanche Rated: Designed to withstand avalanche conditions for improved reliability.
  • Lead-Free Package: Available in a lead-free package for environmental compliance.

Benefits

  • High Efficiency: Improves the efficiency of power conversion and switching circuits.
  • Reduced Power Losses: Minimizes power dissipation, resulting in cooler operation and longer component life.
  • Simplified Circuit Design: Enables simpler and more compact circuit designs.
  • Enhanced Reliability: Offers robust performance and long-term reliability.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The SUD70N03-06P-E3 typically has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of around 70A. The on-resistance (RDS(on)) is typically in the range of a few milliohms. It is usually packaged in a PowerPAK SO-8 or similar surface-mount package. This MOSFET is commonly used in high-current, low-voltage applications. Refer to the Vishay datasheet for detailed specifications, application notes, and thermal characteristics. This is a commonly used part.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess