EN
  • EN
  • DE

AMP1084CCLF

Part No AMP1084CCLF
Manufacturer Omega Engineering
Catalog OEM Parts (A - B)
Description Polycarbonate Electrical Enclosures With Solid Or Clear Covers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007126-AMP1084CCLF
Categories OEM Parts(A-B)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMP1084CCLF CAD Model

Description

The Omega Engineering AMP1084CCLF is a precision signal conditioner designed for amplifying and linearizing signals from strain gauges, load cells, pressure transducers, and other bridge-type sensors. This module provides a stable and accurate output, making it suitable for a wide range of industrial and laboratory applications.

Applications:

  • Weighing systems: Used in applications requiring accurate weight measurement, such as industrial scales and laboratory balances.
  • Force measurement: Employed in force testing equipment and machinery to measure applied forces accurately.
  • Pressure sensing: Integrated into pressure monitoring systems to amplify and linearize signals from pressure transducers.
  • Torque measurement: Utilized in torque sensors to provide accurate torque readings in various industrial applications.
  • Materials testing: Incorporated into materials testing machines to measure stress and strain accurately.

Features:

  • High accuracy: Provides precise signal conditioning for reliable measurements.
  • Adjustable gain and offset: Allows for flexible calibration and optimization for specific sensor characteristics.
  • Wide input voltage range: Compatible with various sensor output levels.
  • Low noise: Ensures clean signal amplification for accurate readings.
  • DIN rail mounting: Facilitates easy installation in industrial environments.

Benefits:

  • Improved measurement accuracy: Enhances the precision of sensor readings, leading to more reliable data.
  • Simplified system integration: Streamlines the process of incorporating sensors into existing systems.
  • Reduced noise and interference: Minimizes signal distortion, resulting in cleaner and more accurate measurements.
  • Enhanced system reliability: Provides stable and consistent performance, improving overall system uptime.
  • Cost-effective solution: Offers a high-performance signal conditioning solution at a competitive price.

The AMP1084CCLF features adjustable gain and offset controls, enabling users to fine-tune the signal conditioning to match their specific sensor requirements. This flexibility ensures optimal performance and accuracy in a variety of applications. The module's low noise design minimizes signal distortion, providing clean and reliable measurements even in noisy industrial environments.

Technical Specifications:

  • Input Voltage Range: Varies based on configuration.
  • Output Voltage Range: Varies based on configuration.
  • Operating Temperature: Specified by manufacturer.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess