EN
  • EN
  • DE

LC8250-938-100K

Part No LC8250-938-100K
Manufacturer Omega Engineering
Catalog OEM Parts (J - L)
Description 100, 000 Lbf, , 0.5%, Linearity, 2 Mv/v Output, Cable, 0.938" Id
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008682-LC8250-938-100K
Categories OEM Parts(J-L)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC8250-938-100K CAD Model

Description

The LC8250-938-100K is a load cell manufactured by Omega Engineering. This precision instrument is designed to accurately measure force or weight in a variety of industrial and scientific applications. It offers reliable performance and high accuracy for demanding measurement tasks.

Applications:

  • Weighing systems: Used in industrial scales, platform scales, and checkweighers.
  • Force measurement: Applied in material testing machines, dynamometers, and tension meters.
  • Process control: Integrated into process control systems for monitoring and controlling weight or force.
  • Laboratory testing: Used in scientific experiments and research for accurate force measurement.
  • Aerospace applications: Employed in aircraft weighing and thrust measurement systems.

Features:

  • High accuracy: Provides precise and reliable force measurements.
  • Strain gauge technology: Utilizes strain gauges for accurate force sensing.
  • Robust construction: Designed for durability and long-term stability.
  • Compact size: Small footprint allows for easy integration into various systems.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.
  • 100K capacity: Designed for measuring forces up to 100,000 lbs (or equivalent).

Benefits:

  • Accurate measurements: Ensures precise and reliable force or weight data.
  • Durable performance: Withstands harsh industrial environments.
  • Easy integration: Compact size and standard connections simplify installation.
  • Versatile application: Suitable for a wide range of force and weight measurement tasks.
  • Long-term stability: Maintains accuracy over extended periods of use.

Additional Details:

The LC8250-938-100K load cell operates on the principle of strain gauge technology, where strain gauges are bonded to a precisely machined metal element. When a force is applied, the element deforms slightly, causing the strain gauges to change their electrical resistance. This change in resistance is measured and converted into an electrical signal that is proportional to the applied force. The load cell is typically made of stainless steel or aluminum alloy, depending on the specific application requirements. It is designed to be resistant to corrosion and other environmental factors. The load cell features a standard electrical connection, typically a 4- or 6-wire configuration, for easy connection to a signal conditioner or data acquisition system. The output signal is typically in the millivolt range, requiring amplification for further processing. The load cell is calibrated to provide accurate measurements over its entire operating range. It is an essential component for ensuring accurate and reliable force and weight measurements in a wide range of industrial and scientific applications.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess