EN
  • EN
  • DE

R-DC1200-CL

Part No R-DC1200-CL
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Liquid Test Equipment: Accessories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028505-R-DC1200-CL
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R-DC1200-CL CAD Model

Description

The R-DC1200-CL is a precision thermocouple data logger manufactured by Omega Engineering. This device is designed for accurate and reliable temperature monitoring and recording in various industrial, scientific, and research applications. It is capable of logging temperature data over extended periods, making it ideal for applications where continuous temperature monitoring is required. The logger is compatible with a wide range of thermocouple types.

Applications

  • Pharmaceutical storage monitoring
  • Food processing and storage
  • HVAC system performance monitoring
  • Environmental monitoring
  • Research and development experiments

Features

  • Thermocouple compatibility: J, K, T, E, R, S, B, N
  • Measurement Range: Varies based on Thermocouple Type
  • Accuracy: Typically ±0.5°C
  • Resolution: 0.1°C
  • Memory Capacity: 32,000 readings
  • Logging Interval: User-selectable from 1 second to 24 hours
  • USB Interface for data download and configuration
  • User-friendly software for data analysis and reporting
  • LCD display for real-time temperature readings

Benefits

  • Provides accurate and reliable temperature data for critical applications
  • Reduces the risk of data loss with large memory capacity
  • Simplifies data analysis and reporting with user-friendly software
  • Enables remote monitoring with long logging intervals
  • Easy to configure and deploy with USB interface

Additional Details

The R-DC1200-CL is housed in a rugged enclosure to protect it from harsh environments. The logger is powered by a long-life battery, ensuring continuous operation for extended periods. The included software allows users to easily configure the logging parameters, download data, and generate reports. Detailed specifications regarding accuracy, resolution, and thermocouple compatibility ranges can be found in the Omega Engineering datasheet. The device complies with relevant industry standards for data logging and temperature measurement. The logger typically operates within a temperature range of -20°C to +70°C. Calibration services are available for ensuring continued accuracy over time.

You May Also Be Interested in

Rockwell
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess