EN
  • EN
  • DE

A97002-025

Part No A97002-025
Manufacturer Omnetics
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Accessory Type One Piece Backshell
Number of Positions 25
Compatible Shell Size B
Compatible D-Sub Size 25pos and HD44pos
Cable Type Flat
Cable Exit 90°
Shielding Shielded
Primary Material Metal
Material Aluminum Alloy
Plating Electroless Nickel
Features Mating Screws 2-56
Color Silver
Ultra Librarian 3D Model Ultra Librarian A97002-025 CAD Model

Description

MICRO-D 25POS BACKSHELL KIT R/A

You May Also Be Interested in

Hirose Electric Co Ltd
IDC CONN 80POS PLUG
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 15POS 45DEG GRAY
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9POS 180DEG BLACK
Need more? Email Us
TE Connectivity
CONN BACKSHELL 15POS 90DEG SHLD
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 25POS 45DEG SHLD
Need more? Email Us
Hirose Electric Co Ltd
CONN BACKSHELL 37POS 180DEG SHLD
Need more? Email Us
HARTING
CONN BACKSHELL 37POS 180DEG BLK
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess