EN
  • EN
  • DE

WNM2016-3/TR

Part No WNM2016-3/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 402857-WNM2016-3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WNM2016-3/TR CAD Model

Description

The Willsemi WNM2016-3/TR is a N-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various low-voltage switching applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for power management and load switching circuits.

Applications:

  • DC-DC Converters: Used in step-up and step-down converters for efficient power conversion.
  • Load Switching: Controls power to various loads in electronic devices.
  • Power Management: Regulates power distribution in battery-powered devices and power supplies.
  • Motor Control: Drives small DC motors in consumer electronics and robotics.
  • LED Lighting: Used in LED drivers and lighting control circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved Power Efficiency: Reduces power consumption and extends battery life.
  • Reduced Heat Dissipation: Minimizes thermal stress on components, enhancing reliability.
  • Simplified Circuit Design: Easy to integrate with standard logic circuits.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The WNM2016-3/TR MOSFET typically features a gate threshold voltage suitable for logic-level drive, simplifying integration with microcontrollers and other digital circuits. The device's datasheet specifies maximum drain current, gate-source voltage, and power dissipation ratings. It is commonly used in portable devices, consumer electronics, and industrial applications where efficient power management is critical. The 'TR' suffix indicates tape and reel packaging for automated assembly processes. Detailed thermal characteristics and electrical parameters can be found in the manufacturer's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess