EN
  • EN
  • DE

OV00798-B56G-1C

Part No OV00798-B56G-1C
Manufacturer OmniVision Technologies Inc
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964128-OV00798-B56G-1C
Categories OEM Parts(O-R)
Manufacturer OmniVision Technologies Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OV00798-B56G-1C CAD Model

Description

The OV00798-B56G-1C is a CameraCubeChip™ from OmniVision Technologies Inc., designed for use in mobile devices and other compact applications. It integrates an image sensor, lens, and processing functions into a single, small package, simplifying the camera module integration process. It targets applications needing a small footprint, lower resolution camera.

Applications

  • Mobile Phones: Used as a secondary or front-facing camera in mobile phones.
  • Tablets: Implemented in tablets for video conferencing and image capture.
  • Notebooks: Integrated into notebooks for webcams.
  • Wearable Devices: Employed in smartwatches and other wearable devices for imaging applications.
  • Internet of Things (IoT) Devices: Used in IoT devices for visual data collection.

Features

  • Integrated Camera Module: Combines an image sensor, lens, and processing functions in a single package.
  • Small Form Factor: Designed for space-constrained applications.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High-Quality Image Capture: Delivers clear and sharp images.
  • Digital Interface: Supports standard digital interfaces for easy integration with host processors.
  • Automatic Exposure Control (AEC): Adjusts exposure settings automatically for optimal image quality.

Benefits

  • Simplified System Integration: The integrated module reduces the complexity of camera module design.
  • Reduced PCB Footprint: The small package size minimizes the required board space.
  • Extended Battery Life: The low power consumption increases the battery life of portable devices.
  • Improved Image Quality: Delivers high-quality images in various lighting conditions.
  • Faster Time-to-Market: Simplifies the camera module design process, accelerating time-to-market.

Additional Details

The OV00798-B56G-1C typically features a CMOS image sensor with a resolution suitable for its target applications. Specific details regarding resolution (e.g., VGA, QVGA), frame rate, and lens specifications can be found in the manufacturer's datasheet. The module often includes built-in image processing functions such as color correction, white balance, and sharpness enhancement. The digital interface typically uses a standard protocol such as MIPI CSI-2 or parallel data output. The datasheet will provide precise information on the operating voltage, power consumption, and interface requirements. It is designed for reflow soldering. It excels where a low profile and integrated approach is needed, at the cost of higher resolution or optical performance compared to discrete camera solutions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess