EN
  • EN
  • DE

OV6620

Part No OV6620
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264472-OV6620
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OV6620 CAD Model

Description

The OmniVision Technologies Inc OV6620 is a single-chip CameraChip™ CMOS color camera solution. This sensor is designed for applications requiring a small form factor and low power consumption. The OV6620 integrates all the necessary camera functions, including image sensing, processing, and output, into a single chip. This integration reduces system complexity and cost, making it an ideal choice for embedded vision applications.

Applications:

  • Mobile Phones
  • Toys and Games
  • Security Cameras
  • Embedded Vision Systems
  • Wireless Video Devices

Features:

  • Single-Chip Camera Solution: Integrates all camera functions into one chip.
  • CMOS Technology: Offers low power consumption and high image quality.
  • Small Form Factor: Suitable for space-constrained applications.
  • Integrated Image Processing: Includes automatic exposure control (AEC), automatic gain control (AGC), and automatic white balance (AWB).
  • Digital Video Output: Provides a standard digital video interface for easy integration.
  • Low Power Consumption: Extends battery life in portable devices.
  • On-Chip Oscillator: Reduces external component count.
  • Support for Various Output Formats: Including YUV and RGB.

Benefits:

  • Simplified System Design: Single-chip integration reduces complexity and cost.
  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Size: Enables integration into small devices.
  • High Image Quality: CMOS technology delivers clear and vibrant images.
  • Easy Integration: Standard digital video output simplifies system design.
  • Reliable Performance: Automatic control features ensure consistent image quality.

Additional Details:

The OV6620 sensor supports various resolutions and frame rates, allowing for flexible video recording options. The integrated image processing functions ensure optimal image quality under different lighting conditions. The small form factor and low power consumption make it an excellent choice for mobile and embedded applications where space and power are limited. The on-chip oscillator eliminates the need for an external clock source, further reducing system complexity and cost. The sensor is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess