EN
  • EN
  • DE

AIC1640-30CS

Part No AIC1640-30CS
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description LOW VOLTAGE STEP-UP DC/DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143058-AIC1640-30CS
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIC1640-30CS CAD Model

Description

The AIC1640-30CS is a step-down (buck) DC-DC converter manufactured by Analog Integrations Corporation (AIC). Buck converters efficiently reduce a higher input voltage to a lower output voltage, making them suitable for a variety of power management applications. The "-30" likely indicates a 3.0V fixed output voltage. The 'CS' likely refers to the package type.

Applications:

  • Portable devices (e.g., MP3 players, PDAs)
  • Battery-powered systems
  • Point-of-load regulation
  • Industrial control systems
  • Automotive electronics

Features:

  • Step-Down (Buck) Topology: Efficiently converts a higher input voltage to a lower output voltage.
  • Fixed Output Voltage: Provides a stable and pre-set 3.0V output.
  • High Efficiency: Minimizes power loss during the conversion process.
  • Internal MOSFETs: Integrated power switches simplify the design and reduce the number of external components.
  • Current-Mode Control: Offers fast transient response and stable operation.
  • Overcurrent Protection: Protects the converter and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the converter when the temperature exceeds a safe limit.
  • Enable/Disable Control: Allows the converter to be turned on or off for power saving.
  • Package: Typically available in small surface-mount packages.

Benefits:

  • High Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and regulated 3.0V output, ensuring reliable operation of the powered components.
  • Simplified Design: Internal MOSFETs minimize the need for external components.
  • Protection: Overcurrent and thermal shutdown features protect the converter and the load from damage.
  • Small Size: Compact package allows for space-saving designs.
  • Fast Transient Response: Quickly adapts to changes in load current, maintaining a stable output voltage.

Additional Details:

To obtain the precise specifications of the AIC1640-30CS, it is essential to consult the Analog Integrations Corporation datasheet. The datasheet will specify the input voltage range, output current capability, switching frequency, efficiency curves, package dimensions, and thermal resistance. External components, such as inductors and capacitors, are required for proper operation. The datasheet will provide recommendations for selecting these components based on the specific application requirements. Careful attention to layout and heat sinking is important for achieving optimal performance and preventing overheating. The AIC1640-30CS is suitable for applications where a regulated 3.0V supply is needed from a higher voltage source.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess