EN
  • EN
  • DE

5962-8770103RA

Part No 5962-8770103RA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 20CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CERDIP
Mounting Type Through Hole
Base Product Number 5962-8770103
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1197531-5962-8770103RA
Ultra Librarian 3D Model Ultra Librarian 5962-8770103RA CAD Model

Description

Analog Devices Inc. is renowned for its high-quality electronic components that cater to a wide range of applications. The 5962-8770103RA is a testament to the company's commitment to excellence and reliability. This product is specifically designed to meet the stringent requirements of the aerospace and defense industries, where performance and durability are of utmost importance.

Key Features

  • Precision Performance: The 5962-8770103RA delivers accurate and stable performance, which is crucial for critical applications where precision is key.
  • High Reliability: Built to withstand harsh conditions, this component guarantees reliable operation even in extreme environments.
  • Extended Temperature Range: This device operates effectively over a broad temperature range, ensuring functionality in various challenging scenarios.
  • Robust Design: The robust design of the 5962-8770103RA ensures that it can handle the physical stresses associated with aerospace and defense applications.

Applications

The versatility of the 5962-8770103RA allows it to be used in a multitude of applications, including but not limited to:

  • Avionics and onboard systems
  • Space exploration equipment
  • Missile and weapons systems
  • Communication infrastructure

Specifications

The 5962-8770103RA boasts impressive technical specifications that make it a top choice for demanding applications:

Parameter Value
Operating Temperature -55°C to +125°C
Package / Case Hermetically sealed
Quality Level Military

Conclusion

In summary, the 5962-8770103RA from Analog Devices Inc. is a superior choice for designers and engineers looking for a component that delivers both precision and robustness. With its comprehensive feature set and adherence to military standards, this product stands out as an ideal solution for high-reliability applications in the aerospace and defense sectors.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1195 $378.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess