EN
  • EN
  • DE

AT93C46W-10SC-1.8

Part No AT93C46W-10SC-1.8
Manufacturer Atmel
Catalog END - OF - LIFE
Description 3-wire Serial EEPROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148986-AT93C46W-10SC-1.8
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT93C46W-10SC-1.8 CAD Model

Description

The AT93C46W-10SC-1.8 is a 1-Kbit Microwire Serial EEPROM manufactured by Microchip Technology (formerly Atmel). It's organized as 64 words of 16 bits each, providing a reliable solution for non-volatile data storage in a compact form factor. This particular model is designed for low-voltage applications and operates at 1.8V.

Applications

  • Small Embedded Systems: Often used in applications where a small amount of non-volatile memory is needed, such as storing configuration settings.
  • Identification and Security: Used in security devices and modules for storing identification codes and access control parameters.
  • Consumer Electronics: Found in consumer devices like remote controls, audio equipment, and small appliances for storing user preferences and device settings.
  • Automotive Electronics: Employed in automotive applications for storing calibration data, sensor information, and system configuration.
  • Industrial Control: Utilized in industrial equipment for storing operating parameters, calibration data, and equipment settings.

Features

  • Microwire Serial Interface: Uses a simple 3-wire serial interface for communication with microcontrollers, minimizing pin count and simplifying hardware design.
  • Low-Voltage Operation: Operates at 1.8V, making it suitable for battery-powered and low-power applications.
  • Self-Timed Write Cycle: Includes an internal self-timed write cycle, simplifying the writing process and reducing the need for external timing control.
  • Write Protect Feature: Provides a hardware write protect pin to prevent accidental data modification.
  • High Reliability: Designed for high reliability with a data retention of 100 years and an endurance of 1 million write cycles.

Benefits

  • Non-Volatile Storage: Provides reliable non-volatile data storage, ensuring data retention even when power is removed.
  • Easy Integration: Simplifies system design with its simple Microwire interface and compact package.
  • Data Protection: Prevents accidental data loss or corruption with the hardware write protect feature.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Long-Term Data Storage: Ensures data is preserved over long periods of time, even in harsh environments.

Technical Specifications

The AT93C46W-10SC-1.8 EEPROM has a typical standby current of less than 1 μA and a write cycle time of 5 ms. The operating temperature range is -40°C to +85°C. It is available in a variety of packages, including SOIC and TSSOP.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess