EN
  • EN
  • DE

2SD1709

Part No 2SD1709
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description isc Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1126303-2SD1709
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1709 CAD Model

Description

The 2SD1709 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. It is designed for high-current switching applications. This transistor is commonly used in power amplifiers and switching circuits where high current gain and fast switching speeds are required.

Applications:

  • Power Amplifiers
  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • Inverters

Features:

  • High Collector Current: The 2SD1709 is capable of handling significant collector current, making it suitable for driving high-power loads.
  • Low Saturation Voltage: It exhibits a low collector-emitter saturation voltage, minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: The transistor offers rapid switching characteristics, enabling its use in high-frequency switching applications.
  • High DC Current Gain: The 2SD1709 possesses a high DC current gain (hFE), allowing it to amplify small input signals effectively.
  • Epitaxial Planar Structure: This structure ensures high reliability and performance consistency.

Benefits:

  • Enhanced Power Handling: Allows for efficient control of high-power loads.
  • Improved Efficiency: Reduces power loss and heat generation in switching circuits.
  • Faster Response Times: Enables quicker switching speeds, improving the performance of high-frequency applications.
  • Increased Signal Amplification: Provides effective amplification of weak input signals.
  • Greater Reliability: Ensures consistent performance and extended lifespan.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): Typically around 60V.
  • Collector Current (IC): Up to 3A continuous.
  • Power Dissipation (PC): Around 10W, depending on the package and operating conditions.
  • DC Current Gain (hFE): Varies, but typically between 100 and 320.
  • Operating Temperature: Usually specified between -55°C to +150°C.

The 2SD1709 is available in a through-hole package, facilitating easy mounting and heat dissipation. It is a robust and versatile transistor suitable for a wide range of power control and amplification applications.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
Infineon Technologies
Need more? Email Us
UTC
Lowest to $0.0622
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Texas Instruments
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess