The RN49P1FS is a P-channel MOS Type Field Effect Transistor (MOSFET) manufactured by Toshiba Semiconductor and Storage. It is designed for use in load switching and power management applications, particularly in portable and battery-powered devices.
Applications:
- Load Switching
- Power Management Circuits
- DC-DC Converters
- Battery Management Systems
- Portable Electronics
Features:
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Surface Mount Package
- High-Speed Switching
- RoHS Compliant
Benefits:
- Efficient Power Switching: Reduces power loss and improves energy efficiency in switching applications.
- Lower Heat Generation: Low on-resistance results in less heat dissipation.
- Compact Design: Enables smaller and more portable electronic devices.
- Reliable Performance: Offers consistent operation under various operating conditions.
- Easy Implementation: Simplified integration into power management and load switching circuits.
Additional Details:
The RN49P1FS is particularly well-suited for use in battery management circuits, where efficient switching and low power consumption are critical. The low on-resistance helps minimize power loss and maximize battery life. This MOSFET features a small surface mount package which is suitable for compact designs. Its high-speed switching capability is beneficial for DC-DC converters. It is essential to consult the datasheet for detailed electrical characteristics and operating conditions before using this MOSFET in any application.
Typical Electrical Characteristics:
- Drain-Source Voltage (VDSS): -20 V
- Gate-Source Voltage (VGSS): ±12 V
- Drain Current (ID): -2 A
- On-Resistance (RDS(on)): 0.125 Ω (at VGS = -4.5 V)