EN
  • EN
  • DE

3Z4S-LE ML-0813

Part No 3Z4S-LE ML-0813
Manufacturer Omron
Catalog Machine Vision - Lens
Description LENS WIDE ANGLE F1.3 C-MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Wide Angle
Focal Length 8.0mm
Focal Ratio F1.3
Compatible Sensor Size (Max) 2/3"
Field of View 45° x 57.8°
Working Distance 200mm (Min)
Filter Size M25.5 x P0.5
Diameter 30.0mm Dia
Length 34.5mm
Mounting Type C-Mount
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LE ML-0813 CAD Model

Description

NULL

You May Also Be Interested in

Omron
2X REAR CONVERTER LENS
Need more? Email Us
Omron
FIXED MACRO 0.3X 185WD-21FOV
Need more? Email Us
Omron
FFL LENS MP 1 16MM SET SCREW
Need more? Email Us
Omron
MACHINE VISION CCTV LENS
Need more? Email Us
Omron
SHOCK RESIST 50MM FNO-8 LENS
Need more? Email Us
Omron
LENS STANDARD C-MOUNT
Need more? Email Us
Omron
LENS WIDE ANGLE C-MOUNT
Need more? Email Us
Omron
SHOCK RESIST 4MM FNO-8 LENS
Need more? Email Us
Omron
LENS STANDARD C-MOUNT / Standard Lens 2/3" C-Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess