EN
  • EN
  • DE

3Z4S-LT MLRL-CR68

Part No 3Z4S-LT MLRL-CR68
Manufacturer Omron
Catalog Machine Vision - Lighting
Description LOW ANGLE RING LIGHT RED 100MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Ring
Color Red
Height 0.866" (22.00mm)
Outer Diameter 3.937" (100.00mm) Dia
Inner Diameter 2.677" (68.00mm) Dia
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MLRL-CR68 CAD Model

Description

NULL

You May Also Be Interested in

Banner Engineering Corporation
WLS28-2 DUAL COLOR LIGHT STRIP;
Need more? Email Us
Omron
BACKLIGHT WHITE 126MMX144MM 13W
Need more? Email Us
Omron
FLAT RING LT RED 216MM OD DIFF
Need more? Email Us
Omron
DIRECT RING BLUE 92MM 7.4W
Need more? Email Us
Lumex Opto/Components Inc.
LED ENG SUNBRITERA WARMWHT STRIP
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT DIMMABLE 550MM
Need more? Email Us
Omron
BLUE LED BACKLIGHT 120 X 120
Need more? Email Us
Banner Engineering Corporation
WORK LIGHT STRIP 850MM
Need more? Email Us
Omron
RING SHADOWLESS WHITE 130MM 8.1W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess