EN
  • EN
  • DE

61F-AN AC110

Part No 61F-AN AC110
Manufacturer Omron
Catalog Controllers - Liquid, Level
Description CONTROL LIQ LEV 110VAC DIN RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Alternate Supply Control
Voltage - Supply 110VAC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian 61F-AN AC110 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CNTRL LIQ LEV 220VAC SOCKETABLE
Need more? Email Us
Panasonic
CONTROL LIQ LEVEL 24VDC DIN RAIL / Liquid Level Controller Leak Detection 24VDC DIN Rail
Need more? Email Us
Omron
CNTRL LIQ LEV 100VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 200VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 120VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 110/120VAC DINRAIL
Need more? Email Us
Omron
CONTROL LIQ LEV 24VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 110VAC SOCKETABLE
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess