EN
  • EN
  • DE

LM5I5V1T1G

Part No LM5I5V1T1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827877-LM5I5V1T1G
Ultra Librarian 3D Model Ultra Librarian LM5I5V1T1G CAD Model

Description

The ON Semiconductor LM5I5V1T1G is a highly efficient, fixed output voltage regulator designed to deliver a continuous 5V output with an input voltage range from 5.5V to 18V. This compact and robust voltage regulator is ideal for a wide variety of applications, including consumer electronics, automotive, and industrial systems that require a stable and reliable power supply.

Key Features

  • Output Voltage: Precisely regulated 5V output to power various electronic components.
  • Input Voltage Range: Versatile 5.5V to 18V input range, accommodating a broad spectrum of power sources.
  • Output Current: Capable of supplying up to 1A of output current to support demanding applications.
  • Low Dropout: Offers low dropout performance, ensuring efficient operation even when input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating and potential damage.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the regulator and the load from excessive currents.
  • Package: Available in a SOT-223 package, which is suitable for surface-mount technology and provides good thermal performance.

Applications

The LM5I5V1T1G voltage regulator's reliability and versatility make it an excellent choice for a variety of applications, including:

  • Consumer Electronics: Power supply for TVs, audio equipment, and home appliances.
  • Automotive Systems: Ideal for in-vehicle electronics that require a stable 5V rail.
  • Industrial Equipment: Provides a reliable power source for sensors, controllers, and other industrial devices.
  • Portable Devices: Suitable for battery-powered gadgets that need efficient power management.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the LM5I5V1T1G voltage regulator is no exception. It has been rigorously tested to meet industry standards for performance and reliability, ensuring that it can withstand the demands of various operating environments.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess