EN
  • EN
  • DE
  • IT

SQ4-C11

Part No SQ4-C11
Manufacturer Panasonic
Catalog Controllers - Liquid, Level
Description CONTROL LIQ LEVEL 24VDC DIN RAIL  /  Liquid Level Controller Leak Detection 24VDC DIN Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Liquid, Level
Mfr Panasonic Industrial Automation Sales
Series SQ4
Package Box
Type Leak Detection
Voltage - Supply 24VDC
Features Alarm Leak - Audible and Contact and LED Indication, Two Stage
Output Type Solid State
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -10°C ~ 55°C
Weight 0.375 lb (170.1 g)
Base Product Number SQ4-C1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.33.3800
Other Names SQ4-C11-ND,1110-2863
Standard Package 1
Win Source Part Number 1166887-SQ4-C11
Ultra Librarian 3D Model Ultra Librarian SQ4-C11 CAD Model

Description

The SQ4 series from Panasonic Industrial Automation Sales is a type of leak detection controller for industrial automation and controls.

  • Series: SQ4
  • Application: Industrial Automation and Controls
  • Model: SQ4-C11
  • Output Type: Solid State
  • Voltage Supply: 24VDC
  • Standard Package: 1
  • Weight: 0.375 pounds (170.1 g)
  • Operating Temperature: -10°C to 55°C
  • Mounting: DIN Rail
  • Features: Alarm Leak with Audible and Contact and LED indication with two stages
  • Termination Style: Screw Terminal
  • Alternative Parts: SQ4C11
  • ECCN: EAR99
  • HTSUS: 9030.33.3800
  • Packaging: Box
  • Sensitivity: -

You May Also Be Interested in

Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 24VAC/DC DIN RAIL
Need more? Email Us
Omron
CNTRL LIQ LEV 230VAC SOCKETABLE
Need more? Email Us
Sensata-Cynergy3
CONTROL LIQ LEVEL 240/415VAC DIN
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Mueller Electric Co
DUAL FUNCTION SIMPLEX ALARM
Need more? Email Us
Omron
CONTROL LIQ LEV 120/240VAC CHAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess