EN
  • EN
  • DE

61F-D21T-V1 24VAC/DC

Part No 61F-D21T-V1 24VAC/DC
Manufacturer Omron
Catalog Controllers - Liquid, Level
Description CNTRL LIQ LEV 24VAC/DC DIN RAIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type High/Low Level
Voltage - Supply 24VAC/DC
Sensitivity 10kOhm ~ 100kOhm
Features Adjustable Sensitivity, Delay Timer
Distance - Control To Sensor (Max) 100m
Output Type Relay
Contact Form SPDT (1 Form C)
Contact Rating @ Voltage 6A @ 250VAC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature -20°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian 61F-D21T-V1 24VAC/DC CAD Model

Description

NULL

You May Also Be Interested in

Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Panasonic
CONTROL LIQ LEVEL 24VDC DIN RAIL / Liquid Level Controller Leak Detection 24VDC DIN Rail
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 100VAC SOCKETABLE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess