EN
  • EN
  • DE
Part No SM20
Manufacturer Sensata-Cynergy3
Catalog Controllers - Liquid, Level
Description CONTROL LIQ LEVEL 240/415VAC DIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Liquid, Level
Mfr Sensata-Cynergy3
Package Bulk
Product Status Active
Type High/Low Level
Voltage - Supply 240, 415VAC
Output Type Relay (2)
Contact Form SPDT (1 Form C)
Contact Rating @ Voltage 20A @ 250VAC
Mounting Type DIN Rail
Termination Style Screw Terminal
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.10.2080
Win Source Part Number 668129-SM20
Ultra Librarian 3D Model Ultra Librarian SM20 CAD Model

Description

The 668129-SM20 is a high/low level liquid level controller designed for industrial automation and controls applications.

  • Product Name: 668129-SM20
  • Type: High/Low Level Liquid Level Controller
  • Application: Industrial Automation and Controls
  • Termination Style: Screw Terminal
  • Contact Form: SPDT (1 Form C)
  • Contact Rating: 20A @ 250VAC
  • Voltage Supply Range: 240VAC to 415VAC
  • Mounting: DIN Rail
  • Package: Bulk
  • Standard Package: 1 Piece
  • Status: Active
  • Manufacturer: Sensata-Cynergy3
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 9026.10.2080

You May Also Be Interested in

Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us
Mueller Electric Co
SINGLE CHANNEL FAILURE ALARM
Need more? Email Us
Omron
CNTRL LIQ LEV 120VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 110/220VAC DINRAIL
Need more? Email Us
Omron
CNTRL LIQ LEV 110VAC SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 200VAC SOCKETABLE
Need more? Email Us
Panasonic
CONTROL LIQ LEVEL 24VDC DIN RAIL / Liquid Level Controller Leak Detection 24VDC DIN Rail
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess