EN
  • EN
  • DE

A16S-2N-2L

Part No A16S-2N-2L
Manufacturer Omron
Catalog Configurable Switch Components - Contact Block
Description CONTACT BLOCK DPDT 5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit DPDT
Requires Switch Body
Termination Style Solder, Quick Connect - 0.110" (2.8mm)
Contact Rating @ Voltage 5A @ 125VAC
(Select First, Then Apply Filters) Compatible Series Omron, A165W;5;9;7;10;8;3;4;2;1;602001;1920;679;2170;2649;1864;602019;141;1948;5730;1195;480;1885;5055;236;277;1715;3264;4008;486;723;1882;3473;602057;450;17;818;0;21923;6731;16432;94241;93419;2797;17489;14358;13383;68421;14793;14797;6824;13976;6360;13664;8774;30827;15497;15498;14492;53337;31600;43129;14505;14506;14508;34387;14966;1051;60921;104124;104254;104125;110042;104126;104255;104129;104130;104256;104134;104135;104136;257;76541;2003;13427;7366;15172;14165;14167;14166;19455;13849;19508;93418;110451;94251;62;61;3;17;6;0;1;202416;202503;202504;202514;202518;202525;228180;228235;228246;496957;1;318903;340411;340435;340464;340494;340496;340498;340500;340502;340509;340519;405641;405652;405659;405796;405801;405804;405967;405975;405980;705977;406576;406589;406599;406601;406606;406616;406618;1;409567;1;384842;387800;391475;391482;391484;391496;400555;400659;405002;405023;405098;405102;406540;421515;827306;13952;13958;13960;13963;819491;16428;496958;21769;819492;119786;55073;805700;131557;201641;704185;201642;792132;201647;737160;705978;201648;247754;247755;247762;247764;247767;640337;266311;549667;704186;705638;821357;266314;266315;266319;252058;293760;640336;72512;574071;792362;574070;792131;72516;787793;72518;72521;72522;72525;819857;72530;765729;72532;761089;107716;1;1;312452;312945;312946;314399;314404;314405;314406;475152;787791;326685;342656;342657;342658;821356;342661;496956;342662;342663;342664;342665;640338;822472;357679;791095;357680;357682;787792;792130;381915;381916;381918;381919;381920;381923;381929;381931;381941;381942;381943;381944;392403;392408;392413;549666;738816;738832;738828;705968;794508;704189;805701;704193;706622;794509;704191;704321;704192;704190;704320;400403;402604;574068;574069;721218;720611;839800;410697;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian A16S-2N-2L CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
CONT BL SPST 6A 120V/550MA 125V
Need more? Email Us
S2
Altech corporation
CONTACT BLOCK SPST-NC 10A 600V
Lowest to $3.4592
C2
Altech corporation
CONTACT BLOCK NCPNL MNT RED CLIP / Configurable Contact Block
Need more? Email Us
EAO
CONTACT BLOCK DPST-NO/NC 5A 250V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NC 10A 500V
Need more? Email Us
Schneider Electric
CONTACT BLOCK SPST-NO
Need more? Email Us
EAO
CONTACT BLOCK DPST-NO 0.3A 50V
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us
EAO
CONTACT BLOCK DPST-NC 5A 250V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess