EN
  • EN
  • DE

A16ZJ-5001A

Part No A16ZJ-5001A
Manufacturer Omron
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON RECTANGULAR BLUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Rectangular
Color Blue
Illumination Illumination Optional
For Use With/Related Products A16 Series
Mounting Type Snap Fit
Size 21.00mm L x 15.10mm W x 3.50mm H
Ultra Librarian 3D Model Ultra Librarian A16ZJ-5001A CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
Carling Technologies
CAP ROCKER RECTANGULAR BLACK
Need more? Email Us
NKK Switches
CAP ROCKER PADDLE RED
Need more? Email Us
Dialight
SWITCH CAP RED
Need more? Email Us
MEC Switches
CAP TACTILE SQUARE FROSTED WHITE
Need more? Email Us
MEC Switches
CAP TACTILE ROUND RED
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECTANGULAR GREEN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECT GREEN/WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess