EN
  • EN
  • DE
  • IT

A22NE-L-P212-N

Part No A22NE-L-P212-N
Manufacturer Omron
Catalog Switches- Emergency Stop (E-Stop) Switches
Description SWITCH E-STOP 60MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Box
Product Status Active
Illumination Voltage (Nominal) -;5;9;7;10;8;3;4;2;1;602001;1920;679;602004;3500;2608;2170;600428;2649;1722;1738;141;1948;283;5730;480;1885;602264;5055;3404;1866;23;3453;360;236;1110;2046;277;1715;4008;1882;3473;450;1508;818;0;7461;93419;17489;13383;68421;14797;13976;76078;32275;16431;53163;53162;30827;48904;53337;65163;76100;53551;97191;122895;62903;50959;1051;1089;60920;60921;5649;46;104254;104253;110042;104128;104255;104129;104130;104256;104131;257;1292;115316;1083;34412;60084;55318;14162;104987;105818;96475;41;114118;91359;123397;56837;14167;70554;70555;43773;43771;76903;65714;1564;5041;65946;63066;63095;3774;102269;62637;63112;94251;62;61;3;804;4;17;0;2;7;1;1;329230;349291;383710;383732;1;362429;480644;500528;500527;202416;202504;202514;202518;202525;228235;228240;228244;228246;1;340464;340494;340498;340499;340500;340502;340509;340519;405967;406589;406601;406606;406616;1;381660;381663;382041;382042;382044;382049;382050;382051;382052;382062;1;333515;500525;500519;500514;500517;500513;500518;500510;500515;500524;500523;500516;333516;500526;500521;500522;702897;500512;500520;702898;383358;500654;390969;500511;408108;421735;421742;214792;68834;68839;68840;236750;119768;119769;55049;55050;639767;167608;167609;131541;201609;447820;201614;201615;201617;201619;227197;719480;247717;247722;247724;247730;266267;806622;762228;266275;266278;266284;828010;772134;293731;293732;72454;72458;72464;72469;72470;72471;107651;142062;718816;1;24 V;25 V;35 V;42 V;60 V;72 V;110 V;120 V;125 V;230 V;240 V;250 V;500 V;600 V;14 V;24 V;25 V;26.5 V;28 V;30 V;32 V;35 V;42 V;75 V;125 V;240 V;250 V;500 V;1;330048;330049;330050;330077;330079;330081;330083;330092;330095;834169;330105;470661;330109;330110;330126;1;325197;333006;384842;384850;391482;400555;405023;405098;406540;421432;421515;1;344386;359893;359906;359916;359952;359953;359981;359987;359994;359999;360056;698008;360060;706300;360066;360124;360160;212425;212557;212561;212566;212585;212617;192638;181560;156425;156428;156430;156434;156439;139388;139395;139399;139404;139409;99327;66985;38945;1;250326;250327;500652;80805;80808;92779;705814;152191;152192;163635;180861;180862;500653;224728;255159;76963;722417;83297;147580;692942;150744;153598;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian A22NE-L-P212-N CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
SWITCH ESTOP TWIST RESET 6A 120V
Need more? Email Us
Omron
SW E-STOP TWIST RESET 10A 110V
Need more? Email Us
Omron
SWITCH ESTOP PULL RESET 10A 120V
Need more? Email Us
Omron
SW E-STOP TWIST RESET 10A 110V
Need more? Email Us
Omron
SWITCH ESTOP TWIST RESET 5A 125V
Need more? Email Us
Omron
SWITCH E-STOP 30MM
Need more? Email Us
Omron
SW ESTOP KEY LOCK RESET 10A 110V
Need more? Email Us
Omron
SW E-STOP TWIST RESET 10A 110V
Need more? Email Us
Omron
SWITCH ESTOP PULL RESET 10A 120V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess