EN
  • EN
  • DE
  • IT

MAX16833GAUE/V+T

Part No MAX16833GAUE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description High-Voltage HB LED Driver with Integrated High-Side Current Sense 40 to 125°C 16-Pin TSSOP-EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1074994-MAX16833GAUE/V+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16833GAUE/V+T CAD Model

Description

Maxim Integrated MAX16833GAUE/V+T High-Power LED Driver

The MAX16833GAUE/V+T from Maxim Integrated is a versatile, high-efficiency driver specifically designed to meet the needs of high-power, high-brightness LED applications. This advanced driver IC is capable of providing a seamless and reliable power solution for automotive exterior and interior lights, architectural lighting, and general illumination products that require precise and efficient LED control.

Equipped with an integrated high-side current-sense amplifier, the MAX16833GAUE/V+T supports a wide input voltage range from 5.5V to 65V, making it suitable for a broad array of power supplies and ensuring consistent performance even under fluctuating voltage conditions. This feature, combined with its ability to operate in either boost, buck-boost, or SEPIC configurations, provides exceptional design flexibility, accommodating various LED string configurations and ensuring compatibility with different system architectures.

The driver IC boasts an adjustable PWM dimming capability, which allows for precise control over the brightness levels of the connected LEDs. This is particularly useful in creating dynamic lighting effects or in applications where energy savings are paramount by reducing the brightness during periods of low demand. The MAX16833GAUE/V+T also offers a high dimming ratio, further enhancing its suitability for a wide range of lighting scenarios.

For added reliability, the MAX16833GAUE/V+T incorporates a comprehensive suite of protection features. These include overvoltage protection, open-circuit detection, and thermal shutdown, which safeguard the IC and the LEDs from potential damage due to abnormal operating conditions. This ensures a long operational life and reduces maintenance needs, translating to cost savings over time.

The product comes in a compact, 16-pin TSSOP-EP package, which is optimized for thermal performance and occupies minimal board space. This makes the MAX16833GAUE/V+T an ideal choice for designs where space is at a premium, without compromising on power or functionality.

Overall, the MAX16833GAUE/V+T LED driver from Maxim Integrated is a robust, efficient solution for powering high-brightness LEDs, offering designers the flexibility, control, and protection required for sophisticated lighting systems.

You May Also Be Interested in

Richtek USA Inc.
IC LED DRIVER OFFL DIM 1A 7SOP
Lowest to $0.6223
Rohm Semiconductor
IC LED DRVR LIN PWM 500MA HRP7 / LED Driver IC 1 Output Linear PWM Dimming 500mA HRP7
Lowest to $4.7032
NXP / Nexperia
IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Lowest to $4.3879
Maxim Integrated
IC LED DRIVER CTRLR DIM 20TSSOP
Lowest to $1.8343
Analog Devices Inc.
IC LED DRVR RGLTR 45MA TSOT23-6 / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 45mA TSOT-23-6
Lowest to $11.5205
ON Semiconductor
IC LED DRVR RGLTR DIM 50MA 5TSOP
Lowest to $0.5255
MaxLinear Inc
IC LED DRIVER OFFL TRIAC SOT89-5 / LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming SOT-89-5
Lowest to $0.1648
Dialog Semiconductor GmbH
Lowest to $0.2743
Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess