EN
  • EN
  • DE

A22NS-3RL-NRA-P022-NN

Part No A22NS-3RL-NRA-P022-NN
Manufacturer Omron
Catalog Selector Switches
Description SWITCH SELECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Standard
Circuit DPST-NC
Number of Positions 3
Switch Function Off-On-Mom, On-On-Mom
Current Rating (Amps) 10A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 24 V
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Spring Terminal
Panel Cutout Dimensions Circular - 22.30mm Dia
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Bezel - Round, Red Knob
Operating Temperature -25°C ~ 70°C;5;9;7;10;8;3;4;2;1;602001;679;602004;3600;708;2649;432;602346;141;1948;2041;5730;3845;602027;1885;600259;3746;5055;18;5346;600051;2620;1866;602345;3453;236;277;1715;4758;4008;486;4154;3473;2299;2585;450;1508;5452;601597;818;0;49214;7461;10690;4293;93419;17489;4656;25342;44770;13383;28689;400;5862;75421;75426;128108;128107;1012;64044;5476;1462;15497;15498;50450;50494;31604;31605;15499;15500;44610;63102;53;13778;14519;5908;13207;4441;8773;1484;7123;15071;482;119841;119747;33110;104344;104254;110092;104253;104125;110042;104126;104127;104255;104129;104130;104256;104131;79120;79121;106893;108486;257;1292;116366;98084;76541;2003;69010;13427;114992;104739;75422;92234;7366;95782;106796;11073;114118;12999;108708;75479;13849;106851;104145;3267;15131;15135;13662;15132;15134;13667;15133;1325;5041;65946;63066;55;59541;48;102046;62;61;3;804;17;6;0;2;1;1;313502;318439;838594;365113;407938;420230;202416;737271;202504;202514;202518;202525;228180;228235;228240;508759;228244;228246;249099;720604;249101;789948;789949;496957;267211;267213;789950;789951;294832;1;340379;340464;340489;340494;340502;799089;799088;340509;401392;405707;405720;405731;405770;405796;405801;405967;406576;706056;406589;406606;799087;705940;1;2;3;4;5;6;7;8;1;376965;376967;787799;376968;783248;789953;376969;789954;790075;376970;783249;376971;376972;376974;376975;783250;783251;376977;783252;813064;381660;789955;789956;789957;789958;789959;789960;789961;789962;381663;381664;813066;813063;381665;783253;783254;783255;381666;381668;706843;381669;783256;381670;381672;706845;381673;706847;789963;789964;783257;783258;783259;783260;783261;783262;783263;381671;382041;382042;382044;382054;813062;813065;382055;789965;789966;783264;783265;790076;783266;783267;706208;789973;789970;789971;789972;382056;789967;789968;382057;783268;783269;789969;783270;790077;783271;783272;382058;382059;382061;428373;783273;787797;783274;790213;382050;382053;382062;382064;382065;382066;382067;706851;382068;382069;706854;382070;706855;706856;706857;706858;238104;68839;68840;431629;213261;255854;119768;55049;639767;167609;201609;447820;201614;201615;201619;201620;227199;247717;247722;247724;247726;247730;247731;704317;266267;704318;266275;266278;266286;252048;280715;828010;72454;72458;72464;72467;72469;72470;72471;96663;102532;112165;142054;142062;158372;772135;237750;718816;273617;737241;68508;85598;100024;111460;433363;455316;140226;455315;156850;455317;182106;185454;460404;455318;213170;455319;236653;797845;255799;430619;1;20 V;35 V;42 V;72 V;110 V;120 V;125 V;220 V;230 V;240 V;250 V;300 V;500 V;600 V;690 V;12 V;14 V;16 V;24 V;28 V;30 V;32 V;35 V;36 V;42 V;48 V;50 V;80 V;110 V;125 V;250 V;500 V;600 V;1 kV;1500 V;1;358109;380363;1;358336;358346;358352;358356;358363;358367;364351;364352;706816;706817;706108;706818;364353;706821;706822;424394;706823;706824;706825;364355;364357;706826;706827;364359;508214;706828;364361;706829;364362;364372;364375;706831;706832;706833;364377;706834;706835;364393;364403;364411;706836;364421;364445;706837;364447;379785;379788;379790;379791;379795;379796;380363;229547;250326;250327;689606;80805;80808;706840;706838;720603;152191;152192;706839;706841;67435;788616;76900;76963;83297;83303;139626;147580;705294;150438;706133;156620;790210;225072;1;1;329230;383652;383775;411897;1;333006;333158;384842;384850;391475;391482;391496;400555;405023;405098;405100;406540;409132;421432;421515;1;330021;330034;330035;330041;330043;330046;330048;330050;330056;433276;330057;330059;330
Ultra Librarian 3D Model Ultra Librarian A22NS-3RL-NRA-P022-NN CAD Model

Description

NULL

You May Also Be Interested in

Omron
SWITCH SELECTOR
Need more? Email Us
Schurter Inc.
SWITCH SELECT 2P SER 6.3A 250V
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess