EN
  • EN
  • DE

A6E-2101-N

Part No A6E-2101-N
Manufacturer Omron
Catalog DIP Switches
Description SWITCH SLIDE DIP SPST 25MA 24V  /  Dip Switch SPST 2 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>DIP Switches
Mfr Omron Electronics Inc-EMC Div
Series A6E-N
Package Tube
Circuit SPST
Number of Positions 2
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Finish Gold
Height Above Board 0.230" (5.85mm)
Mounting Type Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -20°C ~ 70°C
Length 0.254" (6.44mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Base Product Number A6E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names Z5437,A6E2101N,2266-A6E-2101-N
Standard Package 72
Win Source Part Number 1056615-A6E-2101-N
Ultra Librarian 3D Model Ultra Librarian A6E-2101-N CAD Model

Description

The Omron A6E-N is a DIP switch that comes in a tube package with a standard package of 72.

  • Win Source part number: 1056615-A6E-2101-N
  • Positions: 2
  • Pitch: 0.100" (2.54mm), full
  • Termination style: PC pin
  • Circuit: SPST
  • Actuator type: slide (standard)
  • Switch function: off-mom
  • Contact finish: gold
  • Voltage rating: 24VDC
  • ECCN: EAR99
  • HTSUS: 8536.50.9065
  • Current rating: 25mA
  • Mounting: through-hole
  • Temperature range: -20°C to 70°C

You May Also Be Interested in

C&K Components
SWITCH ROTARY DIP BCD 0.1A 30V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch Through Hole Type
Need more? Email Us
TE Connectivity
SWITCH SLIDE DIP SPST 0.01A 5V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches SIDE ACT 4 POS
Lowest to $0.5758
Omron
DIP Switches / SIP Switches Half Pitch SMT DIP Switch
Lowest to $2.1195
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.1A 20V
Need more? Email Us
C&K Components
SW ROTARY DIP HEX COMP 0.4VA 20V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE DIP SPST 0.15A 30V
Need more? Email Us
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5319

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess