EN
  • EN
  • DE

A8GS-C1185

Part No A8GS-C1185
Manufacturer Omron
Catalog Rocker Switches
Description SWITCH ROCKER DPST 16A 125V  /  Rocker Switch DPST 16A (AC) 125 V Panel Mount, Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rocker Switches
Mfr Omron Electronics Inc-EMC Div
Series A8GS
Package Bulk
Mounting Type Panel Mount, Snap-In
Circuit DPST
Switch Function On-Off
Current Rating (Amps) 16A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking No Marking
Termination Style Connector, Quick Connect - 0.187" (4.7mm)
Features Remote Reset Function
Panel Cutout Dimensions Rectangular - 27.70mm x 15.20mm
Temperature Range - Operating -10°C ~ 55°C
Mechanical Life 30,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number A8GS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Other Names 2266-A8GS-C1185,A8GSC1185,SW1522
Standard Package 50
Win Source Part Number 1091436-A8GS-C1185
Ultra Librarian 3D Model Ultra Librarian A8GS-C1185 CAD Model

Description

The Omron A8GS series rocker switch has a termination style of connector, quick connect - 0.187" (4.7mm) and a circuit of DPST.

  • Series: A8GS
  • Termination Style: connector, quick connect - 0.187" (4.7mm)
  • Circuit: DPST
  • Switch Function: On-Off
  • Actuator Type: concave (curved)
  • Voltage Rating: 125VAC
  • Package: 50 (Standard)
  • Panel Cutout Dimensions: rectangular - 27.70mm x 15.20mm
  • Electrical Life: 10,000 cycles
  • Mechanical Life: 30,000 cycles
  • Actuator/Cap Color: black
  • Actuator Marking: None
  • Mounting Type: panel mount, snap-in
  • Operating Temperature: -10°C to 55°C
  • Alternative Parts: R5BBLKREDFF1, R5BBLKGRNFF1, R5ABLKBLKEF0, PRCDA1-20F-BB0BW, CWSB21FAFF, and CWSB21AA1FA8GSC1185
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.50.9065
  • Base Product Number: A8GS

You May Also Be Interested in

C&K Components
SWITCH ROCKER SPDT 4A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 5A 120V
Need more? Email Us
Honeywell
SWITCH ROCKER SPDT 3A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 6A 125V
Need more? Email Us
Apem Inc.
SWITCH ROCKER SPDT 4A 125V
Need more? Email Us
CW Industries
SWITCH ROCKER SPST-NO 21A 14V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess