EN
  • EN
  • DE

CJ1G-CPU44P

Part No CJ1G-CPU44P
Manufacturer Omron
Catalog Controllers - Programmable (PLC, PAC)
Description CONTROL LOGIC CPU44 W PROCESS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Expandable 40 Modules (3 Racks) Max
Display Type No Display
Communications RS-232C
Memory Size 64K Words
Mounting Type DIN Rail
Features Battery Backup;5;9;7;10;8;3;4;2;1;2084;1920;4017;1050;966;2039;1481;600373;2171;2744;2488;1885;2330;2198;2178;2173;2212;5549;4907;600362;236;602049;1110;277;68;4008;1597;4106;4819;3473;1568;2946;281;818;0;3821;82644;20168;5150;117163;14315;32240;113776;20328;50765;49211;48816;90290;45772;45773;45774;47198;36702;36703;36704;36705;45775;45776;36706;36707;36708;36709;22017;46297;46298;46299;46300;45792;46301;46302;46304;90702;90698;90699;90700;90701;90697;73763;48482;46077;46078;46079;54246;55278;88787;88789;63243;63330;119253;45788;45783;45785;45784;66413;45781;45786;45787;45782;64353;45789;48537;117338;45791;110299;94685;105175;105176;126045;94943;121043;104749;23586;23587;23588;46243;23589;23590;36698;23594;23595;23596;23597;46244;63988;63989;63990;63991;23605;23606;120475;104264;104341;104359;104360;104363;122804;104364;121677;45790;46306;45777;34583;3696;37695;50766;86703;16707;95851;94894;94884;94895;107039;119591;47513;545;76014;88788;88790;88792;104265;104144;23607;62;61;3;804;17;0;2;4;7;1;39668;39669;121341;121343;169299;169302;203181;203183;487337;793360;229005;229006;639821;433940;487361;249735;249737;478022;249738;249739;793361;267827;813501;281416;281422;487338;281423;662095;281424;281425;478023;295540;295541;487339;64010;64012;705486;433946;64013;430029;64014;639823;433955;744021;751514;736318;752445;80389;80390;487346;433944;675067;639822;80391;80392;639814;433957;704471;92595;464573;767726;767727;763021;103714;103717;103718;103719;737113;103720;478118;103721;103722;433948;112647;705487;430030;433941;639827;810523;433956;639825;639818;433942;639816;433952;433938;433951;705488;660995;712385;151930;639828;433947;705489;151931;151932;151933;639819;433950;639824;433959;159365;639815;433954;736317;433958;766973;767728;433939;180531;639829;433949;186426;639820;433945;186428;186429;433953;194897;433943;639817;424584;1;382328;39668;39675;121341;487356;121349;121350;121351;169304;169307;203181;203183;203185;717814;203186;203189;203192;487361;813502;675068;249737;487355;249741;249742;249743;717813;249744;249745;249746;249749;267828;267829;281417;281418;704576;281419;281420;281421;281422;639831;433965;281427;281428;281429;281430;281431;281432;430026;281435;435180;705732;295541;744211;810525;433969;64011;64012;433964;717812;64016;64017;64018;64019;704574;744022;639830;433966;767723;766974;433967;487336;744212;80389;80392;767725;80394;80395;80396;80397;80399;763022;92595;767722;92597;92598;92599;92600;103714;103715;103716;103717;103718;433971;103721;103723;103724;103725;103726;103727;103728;103729;103730;103731;103732;704575;705487;430030;744023;112648;639834;433963;137800;424581;639832;433975;640175;433973;639839;639835;767724;151934;151935;151936;433962;433972;736317;639864;661319;639837;661617;433974;433970;163492;633931;163493;633932;163494;639838;660994;639836;433960;433968;186426;639833;433961;1;382328;40227;121925;169676;229320;267991;281774;64395;64396;795066;80710;88157;704572;103958;103959;138159;138160;138161;704573;159448;180803;180804;186538;192152;194998;211906;259668;499502;264671;264672;274154;278883;285672;433936;1;345514;380355;424576;249586;500063;270801;717804;64234;701177;64235;64281;704303;717803;725385;744024;80569;80570;80590;80607;80616;80618;87868;87879;112744;816847;117023;117025;744025;138802;155263;155269;155274;155281;188837;222347;290439;290457;67440;67486;67496;67509;717801;793625;76920;717802;576659;78626;83234;150744;157343;1;1;363887;363889;363891;363896;665997;363904;363905;666778;744037;364171;364191;789212;380255;411476;121326;169295;203167;229639;770194;675066;282018;80947;793359;112910;1;1;749570;693978;693979;693980;744020;744018;744019;693981;693982;693983;693984;738962;693985;693986;763020;757988;325848;326339
Ultra Librarian 3D Model Ultra Librarian CJ1G-CPU44P CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL LOGIC 16 IN 3.2K PROG
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Panasonic
CONTROL LOGIC 8 IN 8 OUT 24V
Need more? Email Us
Omron
CONTROL LOG 6 IN 4 OUT 100-240V
Need more? Email Us
Omron
CONTROL LOGIC 12 IN 8 OUT 24V
Need more? Email Us
Omron
CONTROL LOG 12 IN 8 OUT 100-240V
Need more? Email Us
Omron
CONTROL LOGIC 6 IN 4 OUT 24V
Need more? Email Us
Phoenix Contact
CONTROL LOGIC 8 IN 4 OUT 24V
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess