EN
  • EN
  • DE

D2HW-C273MRS

Part No D2HW-C273MRS
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series D2HW
Package Bulk
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 100mA (AC), 2A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 12 V
Actuator Type Lever, Simulated Roller
Mounting Type Chassis Mount
Termination Style Wire Leads
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Force 183gf
Release Force 20gf
Differential Travel 0.020" (0.5mm)
Overtravel 0.079" (2.0mm)
Temperature Range - Operating -40°C ~ 85°C
Operating Position 0.425" (10.8mm)
Electrical Life 100,000 Cycles
Mechanical Life 1,000,000 Cycles
Base Product Number D2HW
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.7000
Other Names D2HWC273MRS
Standard Package 240
Win Source Part Number 986861-D2HW-C273MRS
Ultra Librarian 3D Model Ultra Librarian D2HW-C273MRS CAD Model

Description

The Omron Electronics Inc-EMC Div D2HW-C273MRS is a chassis mount switch with a simulated roller lever actuator type.

  • Circuit: Single-Pole, Single-Throw Normally Open (SPST-NO)
  • Switch Function: Off-Mom
  • Voltage Rating: 125V AC, 12V DC
  • Current Rating: 100mA (AC), 2A (DC)
  • Release Force: 20gf
  • Operating Force: 183gf
  • Mechanical Life: 1,000,000 cycles
  • Ingress Protection: IP67 (Dust-tight and Waterproof)
  • ECCN: EAR99
  • Category: Limit Switches

You May Also Be Interested in

Panasonic
SWITCH SNAP ACT SPDT 100MA 125V
Need more? Email Us
Honeywell
HM HERMETICALLY SEALED BASIC SW
Need more? Email Us
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V
Need more? Email Us
Omron
SWITCH SAFETY 3PST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 120V
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NC 5A 125V
Need more? Email Us
Panasonic
SWITCH DETECTOR SPST-NC 10MA 5V
Lowest to $0.8214
Honeywell
SWITCH SNAP ACTION DPST 10A 600V
Lowest to $12.9649
C&K Components
SWITCH DETECTOR SPST-NO 100MA
Lowest to $1.2347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess