EN
  • EN
  • DE

E2A-M08LN04-M1-C1

Part No E2A-M08LN04-M1-C1
Manufacturer Omron
Catalog Proximity Sensors - Industrial
Description SENSOR PROX INDUCTIVE 4MM CYLIND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensor Type Inductive
Sensing Distance 0.157" (4mm)
Output Type NPN-NO, 3-Wire
Response Frequency 1kHz
Shielding Shielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 32V
Termination Style Connector
Operating Temperature -40°C ~ 85°C
Ingress Protection IP67, IP69K
Indicator LED
Package / Case Cylinder, Threaded - M8;5;9;7;10;8;3;4;2;1;1920;3689;600260;2608;2170;600443;1864;966;1738;4252;5730;2171;480;1885;2330;4275;5073;2540;23;591;236;39;1110;2046;68;4008;2078;5209;1882;223;5452;818;0;107920;73131;130402;15138;130227;64440;130229;38425;38461;45397;14315;1435;90;467;5137;96605;96647;96641;15153;96644;96646;2606;19089;76636;23146;46711;23149;23152;84423;84058;23159;46712;23162;23163;34402;23167;23168;34406;64947;34407;34408;64952;64960;64961;64959;1051;65551;5134;96608;81189;5857;2395;24195;11295;62236;75319;15539;11294;39448;14557;70217;4714;65607;109410;65608;12264;66356;76965;88223;105706;75207;2646;22305;96609;6183;73610;10814;96642;96643;96645;5729;64965;93337;15090;15087;93338;93339;93340;5423;115433;93341;93342;93343;115434;68896;93344;93345;93347;93346;93348;93349;93350;5155;93351;129000;128987;77035;112573;112480;96610;96607;9716;76637;86923;74015;66357;64962;64963;121418;121419;65101;121420;121421;62825;62824;64822;126878;126877;2550;31942;9795;27430;15639;129643;8984;62;61;3;804;0;2;1;1;326448;839012;358576;358679;364917;417682;835058;3740;503734;3741;476609;833234;476608;823348;3742;476618;689299;3743;702855;3744;824186;476622;788077;736022;825229;465049;476621;476615;476623;4484;456428;4662;4740;456429;4932;456430;5127;5241;5245;5250;5252;5261;456431;454734;5387;456432;456433;5821;456434;5917;6204;6235;6253;6274;476614;6278;454735;6282;6283;6287;6289;476610;476612;456435;6293;6759;7103;456436;7400;7772;449469;8198;8506;8509;8519;449470;824399;476611;8534;8540;8546;428209;8811;456437;8938;449471;456438;9270;835130;9423;427876;9440;456439;456440;10322;10332;456441;10351;10358;10366;10368;10371;10373;10374;10892;11117;11378;12156;12162;12182;476605;456442;456443;12187;12564;12852;12944;13758;13777;511047;456444;13793;13798;13802;14172;14858;15360;15377;15381;16215;16666;17037;17050;17367;17724;18755;18762;18771;20036;20923;21455;456445;21463;671622;23051;24277;24285;25305;26013;794498;794499;27115;28176;752467;454584;824187;28187;454585;29485;29569;31111;31774;33651;456367;476619;33674;33679;34021;35715;36976;38285;38290;38291;476604;45202;45208;701589;701577;45209;45212;45226;50504;50508;50512;488061;476606;825222;51569;54600;54601;794500;701588;825199;824188;62292;62296;497302;62300;62302;671634;497301;62304;467892;794502;825220;128030;673576;128031;825227;825226;456448;823349;131087;476617;134199;134201;824189;134203;823350;136845;825221;171421;171459;171460;456449;825223;831696;171462;173606;824190;179576;793979;179579;701587;179588;426956;467891;179602;206498;209608;209609;476616;209610;428672;456450;825224;252582;252891;831411;824470;824192;824193;271631;271634;788023;271636;271638;476607;703203;271641;296945;467890;298081;825219;456451;825228;478489;76506;76507;705198;456446;76515;80897;89367;89368;89369;794501;92615;825225;98908;117444;150085;794503;161829;180554;180868;824191;192377;460069;200414;235414;247041;304006;79489;460068;460070;151271;1;169249;228908;1;313767;313768;313769;313770;823606;823605;823604;823601;794840;492251;313771;313773;823603;823602;794497;313832;313834;313836;464664;332912;335810;427873;427875;427874;338722;823598;366799;701745;794489;823647;824184;824185;378985;378987;476601;464663;456424;476599;378989;736026;443941;380284;449468;456425;380569;380616;380617;380618;380619;380620;380621;380622;380623;380624;380625;380626;380627;380628;736023;794490;380604;737023;467889;380611;380612;380613;737024;456426;380614;380615;388182;388188;388205;388206;388207;388208;388209;388210;388211;388212;388213;388214;476602;476603;456427;390770;390971;823599;839011;701744;701743;476600;395622;395941;400467;400685;400686;400687;400688;484498;401297;1397
Ultra Librarian 3D Model Ultra Librarian E2A-M08LN04-M1-C1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 30MM NPN M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 1.5MM NPN M8 NO
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR INDUCT 10MM PNP M12 NC
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Omron
SENSOR INDUCT 4MM PNP M8 NO
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess