EN
  • EN
  • DE

E52-CA35C-N D=4.8

Part No E52-CA35C-N D=4.8
Manufacturer Omron
Catalog Temperature Sensors - Thermocouples, Temperature Probes
Description T-COUPLE TYPE K L=35CM ENCL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Element Type K - Type
Temperature Range 0 ~ 400°C
Conductor Type Non-Grounded
Terminal Type Enclosed Terminals;5;9;7;10;8;3;4;2;1;1528;1588;1920;600371;4152;5016;3083;2283;966;1738;1286;1661;601987;5082;4614;776;600353;5755;480;5241;5425;18;1890;1859;591;2247;2273;2770;4681;1188;5880;236;149;3850;2027;68;4008;2674;1597;2752;1862;725;1882;638;1568;223;2865;1912;296;5555;1737;281;2155;818;0;4832;2013;74890;130426;4234;84091;76530;83180;76531;63102;15054;76532;80117;80118;80758;80756;80757;26917;10374;30892;131524;131529;131517;131528;128163;128216;128215;131525;79206;79207;128000;127999;128001;128002;64404;64405;64406;64407;37298;131526;104264;131522;56872;131519;131527;77482;77490;131521;131518;131523;132331;70096;132334;58193;89639;131520;75914;121311;2050;121313;121314;121312;106933;114095;114094;114093;545;14824;66083;62;61;3;792;804;250;4;0;1;1;820955;682162;462196;357462;361790;362218;682163;682164;682161;390650;794310;448146;399274;409865;410925;411625;827243;735197;496062;479433;139830;139848;139850;139854;448181;491893;508191;67918;67920;714337;714338;714334;714336;275880;275881;428120;428117;448136;448139;262196;262202;448134;448138;448137;242918;242957;242969;236086;236089;236096;236105;236107;236110;236112;472405;236114;236116;236118;708500;236119;236124;768789;236129;236133;211783;211799;211809;211868;212425;212478;212507;212514;212527;212532;212542;212548;212585;212605;212617;181533;181535;181539;181540;448140;448141;833636;181560;181569;714333;714321;156425;139388;139395;139423;835827;835825;835828;835821;835826;714335;99327;714339;66948;66990;67003;835822;835824;835823;235136;235184;682168;2953;3017;3036;3053;3063;3083;3177;3230;474851;3279;3313;3349;3371;484472;3446;3542;474852;38883;38926;38934;38938;38945;38959;38974;464863;38994;682167;682169;682113;682135;714340;771276;772652;67914;99690;111367;114265;456196;456195;160221;820829;820830;433540;469027;1;26001;447441;122694;130615;170198;172813;177558;204225;491894;211065;229824;230011;425017;250493;252891;271569;744053;295895;298050;298078;76505;80988;88387;97896;98937;104571;110033;110035;112972;117438;144152;152330;682165;159630;682166;186958;192371;425018;464861;464862;195106;200303;224781;224784;448145;732376;262101;274850;274829;304005;83334;714332;1;744052;169592;666341;1;351730;380361;1;324521;333006;344215;345581;345582;345583;345770;508290;421581;421585;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian E52-CA35C-N D=4.8 CAD Model

Description

NULL

You May Also Be Interested in

Omron
THERMOCOUPLE K TYPE 1MM DIA 1M C
Need more? Email Us
Omron
RTD TEMPERATURE SENSOR
Need more? Email Us
Omron
RTD D=4.8MM L=20CM HEATREST 8M
Need more? Email Us
Omron
T-COUPLE K 1.4 THREADED 1M
Need more? Email Us
Omron
SENSOR THERMOCOUPLE PT100 6.4DIA
Need more? Email Us
Omron
RTD L=15CM 8M
Need more? Email Us
Omron
CRIMP TERM 1M SILICON WRAP
Need more? Email Us
Omron
T-COUPLE TYPE K L=100CM ENCL
Need more? Email Us
Omron
T-COUPLE K L=65MM 1M FLANGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess