EN
  • EN
  • DE

EE-SPX303

Part No EE-SPX303
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 13MM MODULE SLOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 0.512" (13mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector/Dark-ON
Mounting Type Chassis Mount
Voltage - Supply 5V ~ 24V
Package / Case Module, Slotted
Ultra Librarian 3D Model Ultra Librarian EE-SPX303 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Omron
SENSOR OPTICAL 3.4MM PCB MOUNT
Lowest to $15.6445
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Omron
PHOTOINTERUPTER TRANSMISSIVE
Lowest to $5.1869
Sharp Microelectronics
SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
Omron
SENSOR OPTICAL 13MM MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess