EN
  • EN
  • DE

EE-SX4162-P1

Part No EE-SX4162-P1
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 5MM MODULE SLOT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 6 Weeks
Features Optical Sensor Through-Beam 0.197" (5mm) Module, Slotted
Manufacturer Omron
Package Bag
Operating Temperature Range -20°C ~ 85°C
Mounting Chassis Mount
Package Module, Slotted
Family Name EE-SX4162
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.40.9500
Other Part Number EESX4162P1, Z6534
Quantity per package 150
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870171-EE-SX4162-P1
Ultra Librarian 3D Model Ultra Librarian EE-SX4162-P1 CAD Model

Description

The Omron EE-SX4162-P1 optical sensor is a through-beam module that offers a slotted design with a 0.197" (5mm) aperture.

  • Mounting: Suitable for chassis mounting
  • Operating Temperature Range: -20°C ~ 85°C
  • Popularity: Medium popularity
  • Supply and Demand: Limited supply and demand status
  • Production Lead Time: Estimated production lead time is 6 weeks
  • ECCN: EAR99
  • HTSUS: 8541.40.9500
  • Other Part Numbers: EESX4162P1 and Z6534.

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $64.0694
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.7342
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $33.6163
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $19.5000
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.9178
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580
TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE
Need more? Email Us
Omron
SENSOR OPTICAL 3.4MM PCB MOUNT
Lowest to $15.6445

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess