EN
  • EN
  • DE

EE-SX471

Part No EE-SX471
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description OPTO SENSOR 5MM LIGHTON NPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photointerrupters - Slot Type - Logic Output
Manufacturer Omron-Automation-and-Safety
Sensing Distance 0.197" (5mm)
Sensing Method Transmissive
Output Configuration NPN - Open Collector/Light-ON
Mounting Style Chassis Mount
Current - Supply 35mA
Operating Supply Voltage 5 V ~ 24 V
Operating Temperature Range -25°C ~ 55°C (TA)
Package Module, Connector
Win Source Part Number 203565-EE-SX471
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian EE-SX471 CAD Model

Description

EE-SX471 Photomicrosensor

The EE-SX471 is a versatile photomicrosensor known for its adaptability and accuracy in various detection scenarios. It combines a sleek design with robust performance capabilities.

Features and Benefits

  • Sleek Design: Enables easy integration into compact and complex systems.
  • Precision Detection: Offers a high level of accuracy for critical monitoring tasks.
  • Adaptable: Capable of adjusting to different operational requirements and environments.

Applications

  • Access control systems
  • Security sensors
  • Office equipment
  • Material handling systems
  • Scientific instruments

You May Also Be Interested in

Omron
SENSOR OPTICAL 3.4MM PCB MOUNT
Lowest to $15.6445
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $64.0694
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM SLOT MOD
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.9178
Omron
SENSOR OPTICAL 8MM PCB MOUNT
Lowest to $2.2053
Omron
SENSOR OPTICAL 2MM 6SMD
Lowest to $2.0189

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess