EN
  • EN
  • DE

ER1032-042ML

Part No ER1032-042ML
Manufacturer Omron
Catalog Cable Pull Switches
Description CABLE PULL SWITCH 4NC 6A 120V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Circuit 6PST-4NC/2NO
Switch Function On-Off, Off-On
Current Rating (Amps) 6A (AC), 2.5A (DC)
Voltage Rating - AC 120V
Voltage Rating - DC 24V
Features Push Button Emergency Stop Switch, Status Indicator
Ingress Protection IP67 - Dust Tight, Waterproof
Operating Temperature -25°C ~ 80°C;5;9;7;10;8;3;4;2;1;1920;2170;1864;602346;480;236;3264;1882;3473;1743;5452;818;0;89479;89478;81388;126683;9109;44502;15860;54794;53749;53241;53239;53748;61095;60933;60939;105946;122090;65753;884;3757;256;4558;84352;88330;84353;84354;84355;63413;84356;18468;122082;27437;59688;59689;84357;101405;102208;102210;102211;102212;102209;70183;61;3;0;2;7;1;202504;202518;228235;228238;228240;508759;228244;267213;1;340494;340502;340509;405967;406589;406606;1;381660;381663;382041;382042;382044;382050;238103;694933;55052;823734;167609;201609;201611;201614;201615;201617;247722;247729;232869;266267;266270;266271;266272;266274;266275;72454;72467;72470;107651;142059;1;69629;77483;84289;85847;90237;153583;157291;213650;256165;1;155183;184598;197370;257642;85847;157291;1;248580;266777;87181;103103;143048;158729;184063;468039;214788;238096;468038;257318;435069;694666;452610;452611;736213;68826;1;1;307994;345565;364944;390848;390850;114837;548625;548626;548623;548627;288077;91534;548621;186070;548624;244351;548620;548622;288046;548629;548619;86202;468040;141290;548628;548618;1;1;359916;359953;548617;359955;359999;360001;360056;360066;360118;548616;212585;212605;212617;823735;181567;181569;156422;156439;156449;139399;139409;466684;38954;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian ER1032-042ML CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
CABLE PULL SWITCH 2NC 50MA 250V
Need more? Email Us
Telemecanique Sensors
CABLE PULL SWITCH 2NC 3A 240V
Need more? Email Us
Telemecanique Sensors
CABLE PULL SWITCH 2NC 3A 240V
Need more? Email Us
Telemecanique Sensors
CABLE PULL SWITCH 1NC 3A 240V
Need more? Email Us
Telemecanique Sensors
CABLE PULL SWITCH 2NC 3A 240V
Need more? Email Us
Telemecanique Sensors
CABLE PULL SWITCH 1NC 3A 240V
Need more? Email Us
Telemecanique Sensors
CABLE PULL SWITCH 1NC 3A 240V
Need more? Email Us
Telemecanique Sensors
CABLE PULL SWITCH 1NC 3A 240V
Need more? Email Us
Telemecanique Sensors
CABLE PULL SWITCH 2NC 3A 240V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess