EN
  • EN
  • DE

LCGHF5A10LC

Part No LCGHF5A10LC
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT 1A 125V  /  Switch SPDT Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr C&K
Series LC
Package Tray
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 1A (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 30 V
Actuator Type Lever, Roller
Mounting Type Through Hole
Termination Style PC Pin
Operating Force 57gf
Release Force 12gf
Pretravel 0.140" (3.6mm)
Differential Travel 0.034" (0.86mm)
Overtravel 0.029" (0.74mm)
Temperature Range - Operating -25°C ~ 85°C
Operating Position 0.560" (14.2mm)
Electrical Life 6,000 Cycles
Base Product Number LCGHF5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Other Names CKN1425,*LCGHF5A10LC,2266-LCGHF5A10LC,LCGHF5A10LC-ND
Standard Package 160
Win Source Part Number 1069051-LCGHF5A10LC
Ultra Librarian 3D Model Ultra Librarian LCGHF5A10LC CAD Model

Description

The C&K LC series limit switches are designed for a variety of applications.

  • Series: LC
  • Circuit: SPDT
  • Switch Function: On-Mom
  • Actuator Type: Lever/Roller
  • Electrical Life: 6,000 cycles
  • Operating Force: 57gf
  • Release Force: 12gf
  • Mounting: Through Hole
  • Package: Tray
  • Operating Temperature: -25°C to 85°C
  • HTSUS: 8536.50.7000
  • Manufacturer: C&K

You May Also Be Interested in

Omron
SWITCH SNAP ACTION DPST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION 1A 250V
Need more? Email Us
Omron
SWITCH SNAP ACT 3PST-NC 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION 3PST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT DPST-NC 10A 120V
Need more? Email Us
Omron
SWITCH SNAP ACTION PLAST 2NC/1NO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess