EN
  • EN
  • DE

F150-S1A

Part No F150-S1A
Manufacturer Omron
Catalog Machine Vision - Cameras/Sensors
Description IMAGING CAMERA CHASSIS MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Imaging Camera
Resolution 0.3MP, 659 x 494 (325,546 Pixels)
Sensor Type CCD
Voltage - Supply 12VDC
Mounting Type Chassis Mount
Termination Style Cable with Connector
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian F150-S1A CAD Model

Description

NULL

You May Also Be Interested in

Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
2D DISPLACEMENT SENSOR CHASS MNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess