EN
  • EN
  • DE

F150-SL20A

Part No F150-SL20A
Manufacturer Omron
Catalog Machine Vision - Cameras/Sensors
Description IMAGING CAMERA CHASSIS MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Imaging Camera
Visual Field (Max) 20.0mm x 20.0mm
Installation Distance 61.0mm ~ 71.0mm
Resolution 0.3MP, 659 x 494 (325,546 Pixels)
Light Source Integrated (Red)
Sensor Type CCD
Voltage - Supply 12VDC
Mounting Type Chassis Mount
Termination Style Cable with Connector
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian F150-SL20A CAD Model

Description

NULL

You May Also Be Interested in

Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
FHV7 COLOR 0.4MP W/O LENS
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess